Power Integrations, Inc. LED Drivers IMX101J-TL

Description
LED Driver IC 1 Output DC DC Controller Flyback Analog, PWM Dimming 28-QFN (5x5)
Description
LED Driver IC 1 Output DC DC Controller Flyback Analog, PWM Dimming 28-QFN (5x5)
Datasheet
Datasheet Summary
Powered by GS/AI

The IMX101J-TL is a constant voltage and four-channel dimming LED backlight controller from Quarktwin Technology Ltd. It features one constant voltage output and supports up to four LED strings, providing a maximum total string current of 960 mA and a string voltage of up to 100 V. The device offers excellent transient response with a ±5% output voltage variation during load changes and includes multiple dimming options such as analog, PWM, sequenced PWM, and filtered PWM. The IMX101J-TL is designed to enhance system efficiency by eliminating the need for buck and boost converters, achieving up to 91% efficiency in a compact PCB footprint. It incorporates advanced protection features, including individual overload protection for each output and safeguards against string imbalances, shorts, and open circuits. The product is available in a 28-lead QFN package, suitable for multilayer designs. This controller is particularly applicable for ENERGY STAR compliant monitors and TVs, making it a viable option for engineers looking to implement efficient LED backlighting solutions.

Datasheet Summary
Powered by GS/AI

The IMX101J-TL is a constant voltage and four-channel dimming LED backlight controller from Quarktwin Technology Ltd. It features one constant voltage output and supports up to four LED strings, providing a maximum total string current of 960 mA and a string voltage of up to 100 V. The device offers excellent transient response with a ±5% output voltage variation during load changes and includes multiple dimming options such as analog, PWM, sequenced PWM, and filtered PWM. The IMX101J-TL is designed to enhance system efficiency by eliminating the need for buck and boost converters, achieving up to 91% efficiency in a compact PCB footprint. It incorporates advanced protection features, including individual overload protection for each output and safeguards against string imbalances, shorts, and open circuits. The product is available in a 28-lead QFN package, suitable for multilayer designs. This controller is particularly applicable for ENERGY STAR compliant monitors and TVs, making it a viable option for engineers looking to implement efficient LED backlighting solutions.

Suppliers

Company
Product
Description
Supplier Links
LED Drivers - IMX101J-TL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
LED Drivers
IMX101J-TL
LED Drivers IMX101J-TL
LED Driver IC 1 Output DC DC Controller Flyback Analog, PWM Dimming 28-QFN (5x5)

LED Driver IC 1 Output DC DC Controller Flyback Analog, PWM Dimming 28-QFN (5x5)

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Gate Drivers
Product Number IMX101J-TL
Product Name LED Drivers
Number of Outputs 1; 1
Output Configuration Inverting; Flyback
Output Voltage 22 volts
Unlock Full Specs
to access all available technical data

Similar Products

Drivers, Receivers, Transceivers - 336-1137-ND - DigiKey
Specs
Supply Voltage 1.71 to 1.89 volts
Operating Temperature -20 to 85 C (-4 to 185 F)
Package Type 99-BCBGA
View Details
 - CLC005AJE-TR13/NOPB - Rochester Electronics
Texas Instruments
Specs
Package Type SOIC; SOIC8
Packing Method Tape Reel; Tape & Reel; Other
View Details
 - 74AHCT573D,112 - Rochester Electronics
Nexperia B.V.
Specs
Package Type SO20
Packing Method Tube; Tube; Other
View Details