Power Integrations, Inc. PMIC - PMIC - Voltage Regulators - Special Purpose - DPA426R DPA426R

Description
Manufacturer: Power Integrations Win Source Part Number: 087157-DPA426R Packaging: Reel - TR Applications: Converter, Power Over Ethernet and Telecom Applications Mounting: SMD (SMT) Voltage - Input: 16 V to 75 V Number of Outputs: 1 Output Voltage: 220V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: TO-263-7C Alternative Parts (Cross-Reference): DPA426R-TL; DPA426RN-TL; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Power Integrations Win Source Part Number: 087157-DPA426R Packaging: Reel - TR Applications: Converter, Power Over Ethernet and Telecom Applications Mounting: SMD (SMT) Voltage - Input: 16 V to 75 V Number of Outputs: 1 Output Voltage: 220V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: TO-263-7C Alternative Parts (Cross-Reference): DPA426R-TL; DPA426RN-TL; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Special Purpose - DPA426R - 087157-DPA426R - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - DPA426R
087157-DPA426R
PMIC - PMIC - Voltage Regulators - Special Purpose - DPA426R 087157-DPA426R
Manufacturer: Power Integrations Win Source Part Number: 087157-DPA426R Packaging: Reel - TR Applications: Converter, Power Over Ethernet and Telecom Applications Mounting: SMD (SMT) Voltage - Input: 16 V to 75 V Number of Outputs: 1 Output Voltage: 220V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: TO-263-7C Alternative Parts (Cross-Reference): DPA426R-TL; DPA426RN-TL; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance

Manufacturer: Power Integrations
Win Source Part Number: 087157-DPA426R
Packaging: Reel - TR
Applications: Converter, Power Over Ethernet and Telecom Applications
Mounting: SMD (SMT)
Voltage - Input: 16 V to 75 V
Number of Outputs: 1
Output Voltage: 220V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: TO-263-7C
Alternative Parts (Cross-Reference): DPA426R-TL; DPA426RN-TL;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Voltage Regulator IC
750-DPA426R
Voltage Regulator IC 750-DPA426R
Switching Regulator/Controller Product overview: DPA426R from Power Integrations is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-DPA426R can be used for catalog matching and distributor lookup.

Switching Regulator/Controller Product overview: DPA426R from Power Integrations is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-DPA426R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Voltage Regulators - Special Purpose - DPA426R - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Special Purpose
DPA426R
PMIC - Voltage Regulators - Special Purpose DPA426R
IC REG CONV POE 1OUT TO263-7C

IC REG CONV POE 1OUT TO263-7C

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category IC Voltage Regulators IC Switching Voltage Regulators IC Voltage Regulators
Product Number 087157-DPA426R 750-DPA426R DPA426R
Product Name PMIC - PMIC - Voltage Regulators - Special Purpose - DPA426R Voltage Regulator IC PMIC - Voltage Regulators - Special Purpose
Package Type TO-263; Other; TO-263-7C Other; TO-263-7 TO-263; Other; TO-263-7, D²Pak (6 Leads + Tab), TO-263CB
Special Features Multiple Outputs
Output Voltage 220 volts 220 volts
Operating Temperature -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data