Power Integrations, Inc. Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators DPA425R

Description
IC REG CONV POE 1OUT TO263-7C
Datasheet
Description
IC REG CONV POE 1OUT TO263-7C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators - DPA425R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators
DPA425R
Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators DPA425R
IC REG CONV POE 1OUT TO263-7C

IC REG CONV POE 1OUT TO263-7C

Supplier's Site
Dc/dc Conv, Flyback/forward, 150Deg C; Topology Power Integrations - 09AH9125 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, Flyback/forward, 150Deg C; Topology Power Integrations
09AH9125
Dc/dc Conv, Flyback/forward, 150Deg C; Topology Power Integrations 09AH9125
DC/DC CONV, FLYBACK/FORWARD, 150DEG C; Topology:Flyback, Forward; Input Voltage Min:16V; Input Voltage Max:75V; No. of Outputs:1Outputs; DC / DC Converter IC Case:TO-263-7C; No. of Pins:6Pins; Output Current:-; Output Voltage Min:- RoHS Compliant: Yes

DC/DC CONV, FLYBACK/FORWARD, 150DEG C; Topology:Flyback, Forward; Input Voltage Min:16V; Input Voltage Max:75V; No. of Outputs:1Outputs; DC / DC Converter IC Case:TO-263-7C; No. of Pins:6Pins; Output Current:-; Output Voltage Min:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number DPA425R 09AH9125
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators Dc/dc Conv, Flyback/forward, 150Deg C; Topology Power Integrations
Outlets 1 # 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1074QK - Micross Components, Inc.
Micross Components, Inc.
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
0.01S Instant SCR Voltage Stabilizer Regulator Thyristor 100KVA 150KVA 200KVA 300KVA 350KVA 400KVA - No.1601616506235 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details