Manufacturer: Power Integrations
Win Source Part Number: 014528-DPA425R-TL
Packaging: Reel - TR
Applications: Converter, Power Over Ethernet and Telecom Applications
Mounting: SMD (SMT)
Voltage - Input: 16 V to 75 V
Number of Outputs: 1
Family Name: DPA425
Output Voltage: 220V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: TO-263-7C
Alternative Parts (Cross-Reference): DPA425R; DPA425RN-TL;
Introduction Date: February 23, 2007
ECCN: EAR99
Estimated EOL Date: 2028
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Switching Regulator, Voltage-mode, 7A, 425kHz Switching Freq-Max, CMOS, PSSO6, PLASTIC, TO-263, 7/6 PIN Product overview: DPA425R-TL from Power Integrations is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7A, 425kHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 7A, 425kHz, Voltage Regulator IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-DPA425R-TL can be used for catalog matching and distributor lookup.
IC REG CONV POE 1OUT TO263-7C
IC REG CONV POE 1OUT TO263-7C
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 014528-DPA425R-TL | 750-DPA425R-TL | DPA425R-TL | DPA425R-TL |
| Product Name | PMIC - PMIC - Voltage Regulators - Special Purpose - DPA425R-TL | 7A 425kHz Voltage Regulator IC | PMIC - Voltage Regulators - Special Purpose | Special Purpose Regulators |
| Package Type | TO-263; Other; TO-263-7C | Other; TO-263-7 | TO-263; Other; TO-263-7, D²Pak (6 Leads + Tab), TO-263CB | TO-263; Other; TO-263-7, D²Pak (6 Leads + Tab), TO-263CB |