IC REG CONV POE 1OUT TO263-7C
DC/DC CONV, FLYBACK/FORWARD, 125DEG C; Topology:Flyback, Forward; Input Voltage Min:16V; Input Voltage Max:75V; DC / DC Converter IC Case:TO-263-7C; No. of Pins:7Pins; Output Current:7A; Switching Frequency:400kHz RoHS Compliant: No
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Voltage Regulators | Voltage Regulators |
| Product Number | DPA425R-TL | 15AJ6322 |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators | Dc/dc Conv, Flyback/forward, 125Deg C; Topology Power Integrations |
| Outlets | 1 # |