Power Integrations, Inc. Dc/dc Controller, Flyback, 150Deg C; Topology Power Integrations DPA425PN

Description
DC/DC CONTROLLER, FLYBACK, 150DEG C; Topology:Flyback; Input Voltage Min:16V; Input Voltage Max:75V; DC / DC Converter IC Case:SMD; No. of Pins:8Pins; Output Current:-; Switching Frequency:425kHz; Operating Temperature Max:150°C RoHS Compliant: Yes
Datasheet
Description
DC/DC CONTROLLER, FLYBACK, 150DEG C; Topology:Flyback; Input Voltage Min:16V; Input Voltage Max:75V; DC / DC Converter IC Case:SMD; No. of Pins:8Pins; Output Current:-; Switching Frequency:425kHz; Operating Temperature Max:150°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc/dc Controller, Flyback, 150Deg C; Topology Power Integrations - 58M5170 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Controller, Flyback, 150Deg C; Topology Power Integrations
58M5170
Dc/dc Controller, Flyback, 150Deg C; Topology Power Integrations 58M5170
DC/DC CONTROLLER, FLYBACK, 150DEG C; Topology:Flyback; Input Voltage Min:16V; Input Voltage Max:75V; DC / DC Converter IC Case:SMD; No. of Pins:8Pins; Output Current:-; Switching Frequency:425kHz; Operating Temperature Max:150°C RoHS Compliant: Yes

DC/DC CONTROLLER, FLYBACK, 150DEG C; Topology:Flyback; Input Voltage Min:16V; Input Voltage Max:75V; DC / DC Converter IC Case:SMD; No. of Pins:8Pins; Output Current:-; Switching Frequency:425kHz; Operating Temperature Max:150°C RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators - DPA425PN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators
DPA425PN
Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators DPA425PN
IC REG CONV POE TELECM 1OUT 8DIP

IC REG CONV POE TELECM 1OUT 8DIP

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Voltage Regulators Voltage Regulators
Product Number 58M5170 DPA425PN
Product Name Dc/dc Controller, Flyback, 150Deg C; Topology Power Integrations Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators
Frequency 425kHz
Unlock Full Specs
to access all available technical data

Similar Products

Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Servo 300kva 3 Phase Voltage Stabilizer Regulator 500 KVA for 380V Photovoltaic Power Station for Electromechanical 400KW - No.1601624144831 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details