Switching Regulator, Voltage-mode, 7A, 425kHz Switching Freq-Max, CMOS, PDSO8, SMD-8 Product overview: DPA425GN from Power Integrations is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 7A, 425kHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, SMD, 7A, 425kHz, Voltage Regulator IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-DPA425GN can be used for catalog matching and distributor lookup.
Manufacturer: Power Integrations
Win Source Part Number: 1168463-DPA425GN
Manufacturer Homepage: www.powerint.com
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
IC REG CONV POE TELECM 1OUT 8SMD
IC REG CONV POE TELECM 1OUT 8SMD
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 750-DPA425GN | 1168463-DPA425GN | DPA425GN | DPA425GN |
| Product Name | SMD 7A 425kHz Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Special Purpose - DPA425GN | Special Purpose Regulators | PMIC - Voltage Regulators - Special Purpose |
| Package Type | Other; SMD/SMT | Other; 8-SMD, Gull Wing | Other; 8-SMD, Gull Wing | |
| Output Voltage | 220 volts | |||
| IOUT | 6 amps |