DC/DC CONV, FLYBACK/FORWARD, 125DEG C; Topology:Flyback, Forward; Input Voltage Min:16V; Input Voltage Max:75V; DC / DC Converter IC Case:TO-263-7C; No. of Pins:7Pins; Output Current:3.5A; Switching Frequency:400kHz; Product Range:- RoHS Compliant: No
IC REG CONV POE 1OUT TO263-7C
| Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Voltage Regulators | Voltage Regulators |
| Product Number | 15AJ6321 | DPA424R-TL |
| Product Name | Dc/dc Conv, Flyback/forward, 125Deg C; Topology Power Integrations | Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators |
| Frequency | 400kHz |