Power Integrations, Inc. Power Supply/Voltage Converter PC Board Mount DPA424PN

Description
DC/DC CONTROLLER, 24W, DIP8, 424, TOPOLOGY:FLYBACK, INPUT VOLTAGE MIN:16V, INPUT VOLTAGE MAX:75V, DC / DC CONVERTER IC CASE:DIP, NO. OF PINS:8PINS, OUTPUT CURRENT:3.5A, OUTPUT VOLTAGE NOM.:55V, SWITCHING FREQUENCY:425KHZ, OPERATING ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
DC/DC CONTROLLER, 24W, DIP8, 424, TOPOLOGY:FLYBACK, INPUT VOLTAGE MIN:16V, INPUT VOLTAGE MAX:75V, DC / DC CONVERTER IC CASE:DIP, NO. OF PINS:8PINS, OUTPUT CURRENT:3.5A, OUTPUT VOLTAGE NOM.:55V, SWITCHING FREQUENCY:425KHZ, OPERATING ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Power Supply/Voltage Converter PC Board Mount - 38832480 - Radwell International
Willingboro, NJ, United States
Power Supply/Voltage Converter PC Board Mount
38832480
Power Supply/Voltage Converter PC Board Mount 38832480
DC/DC CONTROLLER, 24W, DIP8, 424, TOPOLOGY:FLYBACK, INPUT VOLTAGE MIN:16V, INPUT VOLTAGE MAX:75V, DC / DC CONVERTER IC CASE:DIP, NO. OF PINS:8PINS, OUTPUT CURRENT:3.5A, OUTPUT VOLTAGE NOM.:55V, SWITCHING FREQUENCY:425KHZ, OPERATING ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

DC/DC CONTROLLER, 24W, DIP8, 424, TOPOLOGY:FLYBACK, INPUT VOLTAGE MIN:16V, INPUT VOLTAGE MAX:75V, DC / DC CONVERTER IC CASE:DIP, NO. OF PINS:8PINS, OUTPUT CURRENT:3.5A, OUTPUT VOLTAGE NOM.:55V, SWITCHING FREQUENCY:425KHZ, OPERATING ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Power Supplies
Product Number 38832480
Product Name Power Supply/Voltage Converter PC Board Mount
Unlock Full Specs
to access all available technical data

Similar Products

Type 78.12 - Switch mode power supply - 781212301200 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
PS-24-MC Enclosed Power Supply - PS-24-MC - Placid Industries, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
AC Input Voltage 110.0 volts
View Details
Current Source Power Unit - 4114B1 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details