Power Integrations, Inc. Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators DPA424PN

Description
IC REG CONV POE TELECM 1OUT 8DIP
Datasheet
Description
IC REG CONV POE TELECM 1OUT 8DIP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators - DPA424PN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators
DPA424PN
Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators DPA424PN
IC REG CONV POE TELECM 1OUT 8DIP

IC REG CONV POE TELECM 1OUT 8DIP

Supplier's Site
Dc/dc Controller, Flyback, 150Deg C; Topology Power Integrations - 58M5169 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Controller, Flyback, 150Deg C; Topology Power Integrations
58M5169
Dc/dc Controller, Flyback, 150Deg C; Topology Power Integrations 58M5169
DC/DC CONTROLLER, FLYBACK, 150DEG C; Topology:Flyback; Input Voltage Min:16V; Input Voltage Max:75V; DC / DC Converter IC Case:DIP; No. of Pins:8Pins; Output Current:3.5A; Switching Frequency:425kHz; Operating Temperature Max:150°C RoHS Compliant: Yes

DC/DC CONTROLLER, FLYBACK, 150DEG C; Topology:Flyback; Input Voltage Min:16V; Input Voltage Max:75V; DC / DC Converter IC Case:DIP; No. of Pins:8Pins; Output Current:3.5A; Switching Frequency:425kHz; Operating Temperature Max:150°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number DPA424PN 58M5169
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators Dc/dc Controller, Flyback, 150Deg C; Topology Power Integrations
Outlets 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1084QK - Micross Components, Inc.
Micross Components, Inc.
View Details
Oil Immersed induction Voltage Regulator 150kva 200kva 300kva 400kva 500kva 600kva - No.1601526092020 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details