Power Integrations, Inc. Power Management IC DPA424P

Description
IC REG CONV POE TELECM 1OUT 8DIP Product overview: DPA424P from Power Integrations is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-DPA424P can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG CONV POE TELECM 1OUT 8DIP Product overview: DPA424P from Power Integrations is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-DPA424P can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Power Management IC
750-DPA424P
Power Management IC 750-DPA424P
IC REG CONV POE TELECM 1OUT 8DIP Product overview: DPA424P from Power Integrations is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-DPA424P can be used for catalog matching and distributor lookup.

IC REG CONV POE TELECM 1OUT 8DIP Product overview: DPA424P from Power Integrations is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-DPA424P can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Special Purpose - DPA424P - 869230-DPA424P - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - DPA424P
869230-DPA424P
PMIC - PMIC - Voltage Regulators - Special Purpose - DPA424P 869230-DPA424P
Manufacturer: Power Integrations Win Source Part Number: 869230-DPA424P Series: DPA-Switch® Operating Temperature Range: -40°C ~ 125°C Features: series Converter, Power Over Ethernet and Telecom Applications Voltage Regulator IC 1 Output 8-PDIP Package: Bulk Package: 8-DIP (0.300", 7.62mm) Mounting: Through Hole Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 8-PDIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Power Integrations
Win Source Part Number: 869230-DPA424P
Series: DPA-Switch®
Operating Temperature Range: -40°C ~ 125°C
Features: series Converter, Power Over Ethernet and Telecom Applications Voltage Regulator IC 1 Output 8-PDIP
Package: Bulk
Package: 8-DIP (0.300", 7.62mm)
Mounting: Through Hole
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 8-PDIP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Limited
Quantity per package: 50
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
PMIC - Voltage Regulators - Special Purpose - DPA424P - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Special Purpose
DPA424P
PMIC - Voltage Regulators - Special Purpose DPA424P
IC REG CONV POE TELECM 1OUT 8DIP

IC REG CONV POE TELECM 1OUT 8DIP

Supplier's Site Datasheet
IC REG CONV POE TELECM 1OUT 8DIP - 633-DPA424P - Utmel Electronic Limited
Hong Kong, China
IC REG CONV POE TELECM 1OUT 8DIP
633-DPA424P
IC REG CONV POE TELECM 1OUT 8DIP 633-DPA424P
IC REG CONV POE TELECM 1OUT 8DIP

IC REG CONV POE TELECM 1OUT 8DIP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Utmel Electronic Limited
Product Category IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators
Product Number 750-DPA424P 869230-DPA424P DPA424P 633-DPA424P
Product Name Power Management IC PMIC - PMIC - Voltage Regulators - Special Purpose - DPA424P PMIC - Voltage Regulators - Special Purpose IC REG CONV POE TELECM 1OUT 8DIP
Package Type Other; DIP DIP; Other; 8-PDIP DIP; Other; 8-DIP (0.300, 7.62mm)
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A3983SLP-T - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type Other; 24-TSSOP (0.173", 4.40mm Width) Exposed Pad
IOUT 2 amps
View Details
Voltage Regulators - 1900108P - RS Components, Ltd.
Specs
Package Type SOIC; Other; SOIC
IQ 6.00E-4 amps
View Details
Current Regulation/Management - BCR401RE6327HTSA1TR-ND - DigiKey
Specs
Package Type Other; SOT-143R
IOUT 0.0600 amps
View Details
4 suppliers