Flyback DC/DC Controller, 75V In, 220V Out, 3.5A, 425kHz, SMD Product overview: DPA424GN-TL from Power Integrations is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 75V, 220V, 3.5A. Search-friendly keywords include PMIC, power management, load switch, power sequencing, SMD, 75V, 220V, 3.5A, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-DPA424GN-TL can be used for catalog matching and distributor lookup.
Manufacturer: Power Integrations
Win Source Part Number: 014523-DPA424GN-TL
Packaging: Reel - TR
Applications: Converter, Power Over Ethernet and Telecom Applications
Mounting: SMD (SMT)
Voltage - Input: 16 V to 75 V
Number of Outputs: 1
Family Name: DPA424
Output Voltage: 220V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SMD
Alternative Parts (Cross-Reference): ICE3B5065P; ICE3B3065P; ICE2B765P2BKSA1;
Introduction Date: June 19, 2002
ECCN: EAR99
Estimated EOL Date: 2022
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
IC REG CONV POE TELECM 1OUT 8SMD
IC REG CONV POE TELECM 1OUT 8SMD
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 750-DPA424GN-TL | 014523-DPA424GN-TL | DPA424GN-TL | DPA424GN-TL |
| Product Name | SMD 75V 220V 3.5A Power Management IC | PMIC - PMIC - Voltage Regulators - Special Purpose - DPA424GN-TL | PMIC - Voltage Regulators - Special Purpose | Special Purpose Regulators |
| Package Type | Other; SMD/SMT | Other; 8-SMD | Other; 8-SMD, Gull Wing | Other; 8-SMD, Gull Wing |