Power Integrations, Inc. Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators DPA424GN-TL

Description
IC REG CONV POE TELECM 1OUT 8SMD
Datasheet
Description
IC REG CONV POE TELECM 1OUT 8SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators - DPA424GN-TL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators
DPA424GN-TL
Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators DPA424GN-TL
IC REG CONV POE TELECM 1OUT 8SMD

IC REG CONV POE TELECM 1OUT 8SMD

Supplier's Site
Dc/dc Conv, Flyback/forward, 150Deg C; Topology Power Integrations - 09AH9123 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, Flyback/forward, 150Deg C; Topology Power Integrations
09AH9123
Dc/dc Conv, Flyback/forward, 150Deg C; Topology Power Integrations 09AH9123
DC/DC CONV, FLYBACK/FORWARD, 150DEG C; Topology:Flyback, Forward; Input Voltage Min:16V; Input Voltage Max:75V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SMD; No. of Pins:8Pins; Output Current:-; Output Voltage Min:- RoHS Compliant: Yes

DC/DC CONV, FLYBACK/FORWARD, 150DEG C; Topology:Flyback, Forward; Input Voltage Min:16V; Input Voltage Max:75V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SMD; No. of Pins:8Pins; Output Current:-; Output Voltage Min:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number DPA424GN-TL 09AH9123
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators Dc/dc Conv, Flyback/forward, 150Deg C; Topology Power Integrations
Outlets 1 # 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
0.01S Protection 2000kva 2500kva 3000kva Static Automatic Voltage Stabilizer 690V 480V 440V 415V 400V 380V 230V Regulator - No.1601608980734 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details