Power Integrations, Inc. PMIC - PMIC - Voltage Regulators - Special Purpose - DPA424G DPA424G

Description
Manufacturer: Power Integrations Win Source Part Number: 1168462-DPA424G Manufacturer Homepage: www.powerint.com Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Power Integrations Win Source Part Number: 1168462-DPA424G Manufacturer Homepage: www.powerint.com Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Special Purpose - DPA424G - 1168462-DPA424G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - DPA424G
1168462-DPA424G
PMIC - PMIC - Voltage Regulators - Special Purpose - DPA424G 1168462-DPA424G
Manufacturer: Power Integrations Win Source Part Number: 1168462-DPA424G Manufacturer Homepage: www.powerint.com Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited

Manufacturer: Power Integrations
Win Source Part Number: 1168462-DPA424G
Manufacturer Homepage: www.powerint.com
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited

Buy Now
Singapore, Singapore
SMD 3.5A 425kHz Voltage Regulator IC
750-DPA424G
SMD 3.5A 425kHz Voltage Regulator IC 750-DPA424G
Switching Regulator, Voltage-mode, 3.5A, 425kHz Switching Freq-Max, CMOS, PDSO8, SMD-8 Product overview: DPA424G from Power Integrations is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.5A, 425kHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, SMD, 3.5A, 425kHz, Voltage Regulator IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-DPA424G can be used for catalog matching and distributor lookup.

Switching Regulator, Voltage-mode, 3.5A, 425kHz Switching Freq-Max, CMOS, PDSO8, SMD-8 Product overview: DPA424G from Power Integrations is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.5A, 425kHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, SMD, 3.5A, 425kHz, Voltage Regulator IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-DPA424G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Voltage Regulators - Special Purpose - DPA424G - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Special Purpose
DPA424G
PMIC - Voltage Regulators - Special Purpose DPA424G
IC REG CONV POE TELECM 1OUT 8SMD

IC REG CONV POE TELECM 1OUT 8SMD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category IC Voltage Regulators IC Switching Voltage Regulators IC Voltage Regulators
Product Number 1168462-DPA424G 750-DPA424G DPA424G
Product Name PMIC - PMIC - Voltage Regulators - Special Purpose - DPA424G SMD 3.5A 425kHz Voltage Regulator IC PMIC - Voltage Regulators - Special Purpose
Package Type Other; SMD/SMT Other; 8-SMD, Gull Wing
Unlock Full Specs
to access all available technical data

Similar Products

Switching Regulators - 1904487 - RS Components, Ltd.
Specs
Efficiency 95 %
Operating Temperature 85 C (185 F)
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - A8483EEKTR-T - 909087-A8483EEKTR-T - Win Source Electronics
Specs
Package Type Other; 5-TDFN (3x3)
Life Cycle Stage PhaseOut; Obsolete
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers
Voltage Regulators - DC DC Switching Regulators - IP2002PBF - Quarktwin Technology Ltd.
Specs
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 133-BFBGA Power Module
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers