Power Integrations, Inc. 1.75A 425kHz Voltage Regulator IC DPA423R-TL

Description
Switching Regulator, Voltage-mode, 1.75A, 425kHz Switching Freq-Max, CMOS, PSSO6, PLASTIC, TO-263, 7/6 PIN Product overview: DPA423R-TL from Power Integrations is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.75A, 425kHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.75A, 425kHz, Voltage Regulator IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-DPA423R-TL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Switching Regulator, Voltage-mode, 1.75A, 425kHz Switching Freq-Max, CMOS, PSSO6, PLASTIC, TO-263, 7/6 PIN Product overview: DPA423R-TL from Power Integrations is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.75A, 425kHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.75A, 425kHz, Voltage Regulator IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-DPA423R-TL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1.75A 425kHz Voltage Regulator IC
750-DPA423R-TL
1.75A 425kHz Voltage Regulator IC 750-DPA423R-TL
Switching Regulator, Voltage-mode, 1.75A, 425kHz Switching Freq-Max, CMOS, PSSO6, PLASTIC, TO-263, 7/6 PIN Product overview: DPA423R-TL from Power Integrations is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.75A, 425kHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.75A, 425kHz, Voltage Regulator IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-DPA423R-TL can be used for catalog matching and distributor lookup.

Switching Regulator, Voltage-mode, 1.75A, 425kHz Switching Freq-Max, CMOS, PSSO6, PLASTIC, TO-263, 7/6 PIN Product overview: DPA423R-TL from Power Integrations is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.75A, 425kHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.75A, 425kHz, Voltage Regulator IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-DPA423R-TL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Special Purpose - DPA423R-TL - 014522-DPA423R-TL - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - DPA423R-TL
014522-DPA423R-TL
PMIC - PMIC - Voltage Regulators - Special Purpose - DPA423R-TL 014522-DPA423R-TL
Manufacturer: Power Integrations Win Source Part Number: 014522-DPA423R-TL Packaging: Reel - TR Applications: Converter, Power Over Ethernet and Telecom Applications Mounting: SMD (SMT) Voltage - Input: 16 V to 75 V Number of Outputs: 1 Output Voltage: 220V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: TO-263-7C Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited

Manufacturer: Power Integrations
Win Source Part Number: 014522-DPA423R-TL
Packaging: Reel - TR
Applications: Converter, Power Over Ethernet and Telecom Applications
Mounting: SMD (SMT)
Voltage - Input: 16 V to 75 V
Number of Outputs: 1
Output Voltage: 220V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: TO-263-7C
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Special Purpose Regulators - DPA423R-TL - ODG (Origin Data Global)
Shenzhen, China
Special Purpose Regulators
DPA423R-TL
Special Purpose Regulators DPA423R-TL
IC REG CONV POE 1OUT TO263-7C

IC REG CONV POE 1OUT TO263-7C

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global)
Product Category IC Switching Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 750-DPA423R-TL 014522-DPA423R-TL DPA423R-TL
Product Name 1.75A 425kHz Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Special Purpose - DPA423R-TL Special Purpose Regulators
Package Type Other; TO-263-7 TO-263; Other; TO-263-7C TO-263; Other; TO-263-7, D²Pak (6 Leads + Tab), TO-263CB
Unlock Full Specs
to access all available technical data