Power Integrations, Inc. Dc/dc Conv, Flyback, 400Khz, 125Deg C; Topology Power Integrations DPA423R-TL

Description
DC/DC CONV, FLYBACK, 400KHZ, 125DEG C; Topology:Flyback, Forward; Input Voltage Min:16V; Input Voltage Max:75V; DC / DC Converter IC Case:TO-263-7C; No. of Pins:7Pins; Output Current:1.75A; Switching Frequency:400kHz RoHS Compliant: No
Datasheet
Description
DC/DC CONV, FLYBACK, 400KHZ, 125DEG C; Topology:Flyback, Forward; Input Voltage Min:16V; Input Voltage Max:75V; DC / DC Converter IC Case:TO-263-7C; No. of Pins:7Pins; Output Current:1.75A; Switching Frequency:400kHz RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc/dc Conv, Flyback, 400Khz, 125Deg C; Topology Power Integrations - 15AJ6320 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, Flyback, 400Khz, 125Deg C; Topology Power Integrations
15AJ6320
Dc/dc Conv, Flyback, 400Khz, 125Deg C; Topology Power Integrations 15AJ6320
DC/DC CONV, FLYBACK, 400KHZ, 125DEG C; Topology:Flyback, Forward; Input Voltage Min:16V; Input Voltage Max:75V; DC / DC Converter IC Case:TO-263-7C; No. of Pins:7Pins; Output Current:1.75A; Switching Frequency:400kHz RoHS Compliant: No

DC/DC CONV, FLYBACK, 400KHZ, 125DEG C; Topology:Flyback, Forward; Input Voltage Min:16V; Input Voltage Max:75V; DC / DC Converter IC Case:TO-263-7C; No. of Pins:7Pins; Output Current:1.75A; Switching Frequency:400kHz RoHS Compliant: No

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators - DPA423R-TL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators
DPA423R-TL
Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators DPA423R-TL
IC REG CONV POE 1OUT TO263-7C

IC REG CONV POE 1OUT TO263-7C

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Voltage Regulators Voltage Regulators
Product Number 15AJ6320 DPA423R-TL
Product Name Dc/dc Conv, Flyback, 400Khz, 125Deg C; Topology Power Integrations Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators
Frequency 400kHz
Unlock Full Specs
to access all available technical data

Similar Products

Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
800kva 900kva Static Smart Power Voltage Stabilizer Regulator 800KW 900KW For 380V 400V 415V 480V 690V 800V - No.1601608595581 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details