Power Integrations, Inc. PMIC - PMIC - Voltage Regulators - Special Purpose - DPA423PN DPA423PN

Description
Manufacturer: Power Integrations Win Source Part Number: 014521-DPA423PN Packaging: Tube/Rail Applications: Converter, Power Over Ethernet and Telecom Applications Mounting: Through Hole Voltage - Input: 16 V to 75 V Number of Outputs: 1 Output Voltage: 220V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-DIP Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Power Integrations Win Source Part Number: 014521-DPA423PN Packaging: Tube/Rail Applications: Converter, Power Over Ethernet and Telecom Applications Mounting: Through Hole Voltage - Input: 16 V to 75 V Number of Outputs: 1 Output Voltage: 220V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-DIP Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Special Purpose - DPA423PN - 014521-DPA423PN - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - DPA423PN
014521-DPA423PN
PMIC - PMIC - Voltage Regulators - Special Purpose - DPA423PN 014521-DPA423PN
Manufacturer: Power Integrations Win Source Part Number: 014521-DPA423PN Packaging: Tube/Rail Applications: Converter, Power Over Ethernet and Telecom Applications Mounting: Through Hole Voltage - Input: 16 V to 75 V Number of Outputs: 1 Output Voltage: 220V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-DIP Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: Power Integrations
Win Source Part Number: 014521-DPA423PN
Packaging: Tube/Rail
Applications: Converter, Power Over Ethernet and Telecom Applications
Mounting: Through Hole
Voltage - Input: 16 V to 75 V
Number of Outputs: 1
Output Voltage: 220V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-DIP
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
1.75A 220V 425kHz DIP Power Management IC
750-DPA423PN
1.75A 220V 425kHz DIP Power Management IC 750-DPA423PN
DC/DC Controller, 1.75A, 220V Out, 425kHz, DIP-8 Product overview: DPA423PN from Power Integrations is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.75A, 220V, 425kHz, DIP. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 1.75A, 220V, 425kHz, DIP, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-DPA423PN can be used for catalog matching and distributor lookup.

DC/DC Controller, 1.75A, 220V Out, 425kHz, DIP-8 Product overview: DPA423PN from Power Integrations is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.75A, 220V, 425kHz, DIP. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 1.75A, 220V, 425kHz, DIP, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-DPA423PN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Voltage Regulators - Special Purpose - DPA423PN - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Special Purpose
DPA423PN
PMIC - Voltage Regulators - Special Purpose DPA423PN
IC REG CONV POE TELECM 1OUT 8DIP

IC REG CONV POE TELECM 1OUT 8DIP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators
Product Number 014521-DPA423PN 750-DPA423PN DPA423PN
Product Name PMIC - PMIC - Voltage Regulators - Special Purpose - DPA423PN 1.75A 220V 425kHz DIP Power Management IC PMIC - Voltage Regulators - Special Purpose
Package Type DIP; Other; 8-DIP Other; DIP
Special Features Multiple Outputs
Output Voltage 220 volts 220 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Management - Specialized - 2312-ACT85610QX108-TTR-ND - DigiKey
Specs
Package Type Other; 52-VFQFN Exposed Pad
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Voltage Regulators - DC DC Switching Regulators - 620-1177-2-ND - DigiKey
Specs
Regulator Category Switching
Output Voltage Type Adjustable / Variable
Package Type SOIC; Other; "8-SOIC (0.154"", 3.90mm Width) Exposed Pad"
View Details
7 suppliers
Switching Regulators - 1672774 - RS Components, Ltd.
Specs
Regulator Category Switching
Package Type Other; Sip
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
LED Drivers - BCR421UE6327HTSA1 - ODG (Origin Data Global)
Infineon Technologies AG
Specs
Regulator Category Linear
Package Type Other; SC-74, SOT-457
View Details