Power Integrations, Inc. Dc/dc Conv, Flyback/forward, 150Deg C; Topology Power Integrations DPA423PN

Description
DC/DC CONV, FLYBACK/FORWARD, 150DEG C; Topology:Flyback, Forward; Input Voltage Min:16V; Input Voltage Max:75V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SMD; No. of Pins:8Pins; Output Current:-; Output Voltage Min:- RoHS Compliant: Yes
Datasheet
Description
DC/DC CONV, FLYBACK/FORWARD, 150DEG C; Topology:Flyback, Forward; Input Voltage Min:16V; Input Voltage Max:75V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SMD; No. of Pins:8Pins; Output Current:-; Output Voltage Min:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc/dc Conv, Flyback/forward, 150Deg C; Topology Power Integrations - 58M5167 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, Flyback/forward, 150Deg C; Topology Power Integrations
58M5167
Dc/dc Conv, Flyback/forward, 150Deg C; Topology Power Integrations 58M5167
DC/DC CONV, FLYBACK/FORWARD, 150DEG C; Topology:Flyback, Forward; Input Voltage Min:16V; Input Voltage Max:75V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SMD; No. of Pins:8Pins; Output Current:-; Output Voltage Min:- RoHS Compliant: Yes

DC/DC CONV, FLYBACK/FORWARD, 150DEG C; Topology:Flyback, Forward; Input Voltage Min:16V; Input Voltage Max:75V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SMD; No. of Pins:8Pins; Output Current:-; Output Voltage Min:- RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators - DPA423PN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators
DPA423PN
Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators DPA423PN
IC REG CONV POE TELECM 1OUT 8DIP

IC REG CONV POE TELECM 1OUT 8DIP

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Voltage Regulators Voltage Regulators
Product Number 58M5167 DPA423PN
Product Name Dc/dc Conv, Flyback/forward, 150Deg C; Topology Power Integrations Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators
Input Voltage 16 to 75 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
1000kva 1250kva 1500kva SCR Type Automatic Voltage Stabilizer 690v 480v 440v 415v 400v 380v 230v 210v - No.1601609310082 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details