Power Integrations, Inc. SMD 1.75A 425kHz Voltage Regulator IC DPA423GN

Description
Switching Regulator, Voltage-mode, 1.75A, 425kHz Switching Freq-Max, CMOS, PDSO8, SMD-8 Product overview: DPA423GN from Power Integrations is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.75A, 425kHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, SMD, 1.75A, 425kHz, Voltage Regulator IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-DPA423GN can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Switching Regulator, Voltage-mode, 1.75A, 425kHz Switching Freq-Max, CMOS, PDSO8, SMD-8 Product overview: DPA423GN from Power Integrations is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.75A, 425kHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, SMD, 1.75A, 425kHz, Voltage Regulator IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-DPA423GN can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 1.75A 425kHz Voltage Regulator IC
750-DPA423GN
SMD 1.75A 425kHz Voltage Regulator IC 750-DPA423GN
Switching Regulator, Voltage-mode, 1.75A, 425kHz Switching Freq-Max, CMOS, PDSO8, SMD-8 Product overview: DPA423GN from Power Integrations is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.75A, 425kHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, SMD, 1.75A, 425kHz, Voltage Regulator IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-DPA423GN can be used for catalog matching and distributor lookup.

Switching Regulator, Voltage-mode, 1.75A, 425kHz Switching Freq-Max, CMOS, PDSO8, SMD-8 Product overview: DPA423GN from Power Integrations is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.75A, 425kHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, SMD, 1.75A, 425kHz, Voltage Regulator IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-DPA423GN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Special Purpose - DPA423GN - 1168460-DPA423GN - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - DPA423GN
1168460-DPA423GN
PMIC - PMIC - Voltage Regulators - Special Purpose - DPA423GN 1168460-DPA423GN
Manufacturer: Power Integrations Win Source Part Number: 1168460-DPA423GN Manufacturer Homepage: www.powerint.com Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance

Manufacturer: Power Integrations
Win Source Part Number: 1168460-DPA423GN
Manufacturer Homepage: www.powerint.com
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance

Buy Now
PMIC - Voltage Regulators - Special Purpose - DPA423GN - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Special Purpose
DPA423GN
PMIC - Voltage Regulators - Special Purpose DPA423GN
IC REG CONV POE TELECM 1OUT 8SMD

IC REG CONV POE TELECM 1OUT 8SMD

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited
Product Category IC Switching Voltage Regulators IC Voltage Regulators IC Voltage Regulators
Product Number 750-DPA423GN 1168460-DPA423GN DPA423GN
Product Name SMD 1.75A 425kHz Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Special Purpose - DPA423GN PMIC - Voltage Regulators - Special Purpose
Package Type Other; SMD/SMT Other; 8-SMD, Gull Wing
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - DC DC Switching Regulators - 448-111-4188PBFTR-ND - DigiKey
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable
Package Type Other; 35-PowerVQFN
View Details
4 suppliers
352KHZ Voltage Regulator IC - 776-A8303SESTR-T-1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel (TR)
fsw 352 kHz
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details
7 suppliers
DC DC Switching Controllers - 5962-8670409VPA - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Active
View Details