IC REG CONV POE TELECM 1OUT 8SMD
DC/DC CONV, FLYBACK/FORWARD, 150DEG C; Topology:Flyback, Forward; Input Voltage Min:16V; Input Voltage Max:75V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SMD; No. of Pins:8Pins; Output Current:-; Output Voltage Min:- RoHS Compliant: Yes
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Voltage Regulators | Voltage Regulators |
| Product Number | DPA423GN-TL | 09AH9122 |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators | Dc/dc Conv, Flyback/forward, 150Deg C; Topology Power Integrations |
| Outlets | 1 # | 1 # |