Power Integrations, Inc. SMD 220V 6A 1.75A Power Management IC DPA423GN-TL

Description
DC/DC Controller, 220V Out, 6A Out, 1.75A, 425kHz, SMD Product overview: DPA423GN-TL from Power Integrations is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220V, 6A, 1.75A. Search-friendly keywords include PMIC, power management, load switch, power sequencing, SMD, 220V, 6A, 1.75A, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-DPA423GN-TL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DC/DC Controller, 220V Out, 6A Out, 1.75A, 425kHz, SMD Product overview: DPA423GN-TL from Power Integrations is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220V, 6A, 1.75A. Search-friendly keywords include PMIC, power management, load switch, power sequencing, SMD, 220V, 6A, 1.75A, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-DPA423GN-TL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 220V 6A 1.75A Power Management IC
750-DPA423GN-TL
SMD 220V 6A 1.75A Power Management IC 750-DPA423GN-TL
DC/DC Controller, 220V Out, 6A Out, 1.75A, 425kHz, SMD Product overview: DPA423GN-TL from Power Integrations is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220V, 6A, 1.75A. Search-friendly keywords include PMIC, power management, load switch, power sequencing, SMD, 220V, 6A, 1.75A, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-DPA423GN-TL can be used for catalog matching and distributor lookup.

DC/DC Controller, 220V Out, 6A Out, 1.75A, 425kHz, SMD Product overview: DPA423GN-TL from Power Integrations is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220V, 6A, 1.75A. Search-friendly keywords include PMIC, power management, load switch, power sequencing, SMD, 220V, 6A, 1.75A, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-DPA423GN-TL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Special Purpose - DPA423GN-TL - 014520-DPA423GN-TL - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - DPA423GN-TL
014520-DPA423GN-TL
PMIC - PMIC - Voltage Regulators - Special Purpose - DPA423GN-TL 014520-DPA423GN-TL
Manufacturer: Power Integrations Win Source Part Number: 014520-DPA423GN-TL Packaging: Reel - TR Applications: Converter, Power Over Ethernet and Telecom Applications Mounting: SMD (SMT) Voltage - Input: 16 V to 75 V Number of Outputs: 1 Family Name: DPA423 Output Voltage: 220V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-SMD Alternative Parts (Cross-Reference): ICE3B3565I; iW1680-53; ICE3B2565; Introduction Date: June 19, 2002 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2022 Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance

Manufacturer: Power Integrations
Win Source Part Number: 014520-DPA423GN-TL
Packaging: Reel - TR
Applications: Converter, Power Over Ethernet and Telecom Applications
Mounting: SMD (SMT)
Voltage - Input: 16 V to 75 V
Number of Outputs: 1
Family Name: DPA423
Output Voltage: 220V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SMD
Alternative Parts (Cross-Reference): ICE3B3565I; iW1680-53; ICE3B2565;
Introduction Date: June 19, 2002
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2022
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Special Purpose Regulators - DPA423GN-TL - ODG (Origin Data Global)
Shenzhen, China
Special Purpose Regulators
DPA423GN-TL
Special Purpose Regulators DPA423GN-TL
IC REG CONV POE TELECM 1OUT 8SMD

IC REG CONV POE TELECM 1OUT 8SMD

Supplier's Site Datasheet
PMIC - Voltage Regulators - Special Purpose - DPA423GN-TL - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Special Purpose
DPA423GN-TL
PMIC - Voltage Regulators - Special Purpose DPA423GN-TL
IC REG CONV POE TELECM 1OUT 8SMD

IC REG CONV POE TELECM 1OUT 8SMD

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Lingto Electronic Limited
Product Category IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 750-DPA423GN-TL 014520-DPA423GN-TL DPA423GN-TL DPA423GN-TL
Product Name SMD 220V 6A 1.75A Power Management IC PMIC - PMIC - Voltage Regulators - Special Purpose - DPA423GN-TL Special Purpose Regulators PMIC - Voltage Regulators - Special Purpose
Package Type Other; SMD/SMT Other; 8-SMD Other; 8-SMD, Gull Wing Other; 8-SMD, Gull Wing
Output Voltage 220 volts 220 volts
IOUT 6 amps
Unlock Full Specs
to access all available technical data