Power Integrations, Inc. DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards DAK-16A

Description
LNK500, LNK501, LNK520 LinkSwitch® AC/DC, Primary Side 1, Isolated Outputs Evaluation Board
Request a Quote Datasheet
Description
LNK500, LNK501, LNK520 LinkSwitch® AC/DC, Primary Side 1, Isolated Outputs Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards - 596-1001-ND - DigiKey
Thief River Falls, MN, United States
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
596-1001-ND
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards 596-1001-ND
LNK500, LNK501, LNK520 LinkSwitch® AC/DC, Primary Side 1, Isolated Outputs Evaluation Board

LNK500, LNK501, LNK520 LinkSwitch® AC/DC, Primary Side 1, Isolated Outputs Evaluation Board

Buy Now Datasheet
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - DAK-16A - 779650-DAK-16A - Win Source Electronics
Laguna Hills, CA, United States
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - DAK-16A
779650-DAK-16A
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - DAK-16A 779650-DAK-16A
Manufacturer: Power Integrations Win Source Part Number: 779650-DAK-16A Series: LinkSwitch Regulator Topology: Flyback Voltage - Output: 5.5V Voltage - Input: 85 ~ 265 VAC Main Purpose: AC/DC, Primary Side Power - Output: 2.75W Frequency - Switching: 42kHz Part Status: Obsolete(EOL) Supplied Contents: Board(s) Output Current: 500mA Utilized IC / Part: LNK500, LNK501, LNK520 Board Type: Bare (Unpopulated) Outputs and Type: 1, Isolated Categories: Development Boards, Kits, Programmers Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited

Manufacturer: Power Integrations
Win Source Part Number: 779650-DAK-16A
Series: LinkSwitch
Regulator Topology: Flyback
Voltage - Output: 5.5V
Voltage - Input: 85 ~ 265 VAC
Main Purpose: AC/DC, Primary Side
Power - Output: 2.75W
Frequency - Switching: 42kHz
Part Status: Obsolete(EOL)
Supplied Contents: Board(s)
Output Current: 500mA
Utilized IC / Part: LNK500, LNK501, LNK520
Board Type: Bare (Unpopulated)
Outputs and Type: 1, Isolated
Categories: Development Boards, Kits, Programmers
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards - DAK-16A - Acme Chip Technology Co., Limited
Shenzhen, China
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards
DAK-16A
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards DAK-16A
KIT DESIGN ACCELERATOR ADAPTER

KIT DESIGN ACCELERATOR ADAPTER

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Acme Chip Technology Co., Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 596-1001-ND 779650-DAK-16A DAK-16A
Product Name DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - DAK-16A Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards
Supported System AC/DC, Primary Side
Unlock Full Specs
to access all available technical data

Similar Products

Matrix Boards - 1816588 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Developement Board
View Details
Evaluation Boards - CY4541 - Infineon Technologies AG
Infineon Technologies AG
Specs
Category Developement Board
Supported System Adapters and chargers ; Home entertainment ; Mobile devices
Ports USB
View Details
3 suppliers
PointPerfect - RTK Starter Kit - pointperfect-starter-kit - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
TB,ADTL,CD542,KN,75 OHM - TB-22 - Mini-Circuits
Specs
Category Developement Board
View Details