Manufacturer: Power Integrations
Win Source Part Number: 808169-CAP200DG
Packaging: Tube
Type: Automatic Discharge
Mounting Style: SMD
Applications: Converter, ACDC
Supplier Device Package: 8-SO
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 100
MSL Level: 1 (Unlimited)
IC AUTOMATIC DISCHARGE 8SO
| Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Uncategorized Products | Uncategorized Products | Uncategorized Products |
| Product Number | 808169-CAP200DG | CAP200DG | CAP200DG |
| Product Name | Specialized ICs - CAP200DG | Specialized ICs | Specialized ICs |