Manufacturer: Power Integrations
Win Source Part Number: 803312-CAP200DG-TL
Packaging: Reel
Type: Automatic Discharge
Mounting Style: SMD
Applications: Converter, ACDC
Supplier Device Package: 8-SO
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Automatic Discharge 8-SO
Automatic Discharge 8-SO
Automatic Discharge 8-SO
IC AUTOMATIC DISCHARGE 8SO
| Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Uncategorized Products | Uncategorized Products | Uncategorized Products | Uncategorized Products |
| Product Number | 803312-CAP200DG-TL | 596-CAP200DG-TLTR-ND | CAP200DG-TL | CAP200DG-TL |
| Product Name | Specialized ICs - CAP200DG-TL | Specialized ICs | Specialized ICs | Specialized ICs |