Manufacturer: Power Integrations
Win Source Part Number: 807628-CAP016DG-TL
Packaging: Reel
Type: Capacitor Discharge
Mounting Style: SMD
Applications: Converter, ACDC
Supplier Device Package: 8-SO
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
IC CAPACITOR DISCHARGE 8SO
| DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Uncategorized Products | Uncategorized Products | Uncategorized Products | Uncategorized Products |
| Product Number | CAP016DG-TL-ND | 807628-CAP016DG-TL | CAP016DG-TL | CAP016DG-TL |
| Product Name | Specialized ICs | Specialized ICs - CAP016DG-TL | Specialized ICs | Specialized ICs |