Manufacturer: Power Integrations
Win Source Part Number: 079834-CAP014DG
Category: Integrated Circuits(ICs)
Family: Specialized ICs
Series: CAPZero
Packaging: Tube
Type: Capacitor Discharge
Mounting Style: SMD/SMT
Package: 8-SOIC (0.154" 3.90mm Width)
Manufacturer Device Package: 8-SO
Applications: Converter ACDC
Standard Package: 100
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
IC CAPACITOR DISCHARGE 8SO
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Uncategorized Products | Uncategorized Products | Uncategorized Products | Uncategorized Products |
| Product Number | 596-1294-5-ND | 079834-CAP014DG | CAP014DG | CAP014DG |
| Product Name | Specialized ICs | Integrated Circuits(ICs) | Specialized ICs | Specialized ICs |