Capacitor Discharge 8-SO
Capacitor Discharge 8-SO
Capacitor Discharge 8-SO
Manufacturer: Power Integrations
Win Source Part Number: 865747-CAP014DG-TL
Series: CAPZero™
Features: Capacitor Discharge 8-SO
Package: Reel - TR
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Family Name: CAP014
Categories: Integrated Circuits (ICs)
Case / Package: 8-SO
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 3 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: CAP014DG-TL-ND, 596-1682-2, 596-1682-1, 596-1682-6
IC CAPACITOR DISCHARGE 8SO
| DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Uncategorized Products | Uncategorized Products | Uncategorized Products | Uncategorized Products |
| Product Number | 596-CAP014DG-TLCT-ND | 865747-CAP014DG-TL | CAP014DG-TL | CAP014DG-TL |
| Product Name | Specialized ICs | Specialized ICs - CAP014DG-TL | Specialized ICs | Specialized ICs |