CAP002DG-TL is a specialized integrated circuit designed for automatic discharge of X capacitors in AC applications. It operates by blocking current through discharge resistors when AC voltage is present and automatically discharges the X capacitors when the AC supply is disconnected, ensuring compliance with safety standards. The device features a low power consumption of less than 5 mW at 230 VAC, making it suitable for applications requiring minimal standby power. It is self-supplied, requiring no external bias, and offers high common mode surge immunity without needing an external ground connection. The CAP002DG-TL is rated for a breakdown voltage of 825 V and can handle X capacitance values up to 500 nF with a total series resistance of 1.5 MW. This IC is ideal for ACDC converters, appliances needing EuP Lot 6 compliance, and adapters that demand ultra-low no-load consumption. Its two-terminal design simplifies EMI filter design and enhances system reliability.
IC CAPACITOR DISCHARGE 8-SO
IC CAPACITOR DISCHARGE 8-SO
Capacitor Discharge 8-SO
Manufacturer: Power Integrations
Win Source Part Number: 122021-CAP002DG-TL
Packaging: Reel - TR
Type: Capacitor Discharge
Applications: Converter, ACDC
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Case / Package: 8-SO
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
IC CAPACITOR DISCHARGE 8SO
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Uncategorized Products | Uncategorized Products | Uncategorized Products | Uncategorized Products |
| Product Number | 596-CAP002DG-TLCT-ND | 122021-CAP002DG-TL | CAP002DG-TL | CAP002DG-TL |
| Product Name | Specialized ICs | Specialized ICs - CAP002DG-TL | Specialized ICs | Specialized ICs |