MOTOR DRIVER, HALF-BRIDGE, 2/3PH PM/BLDC; Motor Type:BLDC, PMSM; No. of Outputs:1Outputs; Output Current:11.5A; Output Voltage:-; Driver Case Style:InSOP-24C; No. of Pins:24Pins; Supply Voltage Min:-; Supply Voltage Max:- RoHS Compliant: Yes
| RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | DC Motor Drives | Motor Controllers |
| Product Number | 2099568 | 68AH9041 |
| Product Name | Motor Driver ICs | Motor Driver, Half-Bridge, 2/3Ph Pm/bldc; Motor Type Power Integrations |
| Product | MCU |