Power Integrations, Inc. Motor Driver, -40 To 150Deg C; Motor Type Power Integrations BRD1265C-TL

Description
MOTOR DRIVER, -40 TO 150DEG C; Motor Type:BLDC, PMSM; No. of Outputs:1Outputs; Output Current:5.5A; Output Voltage:-; Driver Case Style:InSOP-24C; No. of Pins:24Pins; Supply Voltage Min:-; Supply Voltage Max:- RoHS Compliant: Yes
Datasheet
Description
MOTOR DRIVER, -40 TO 150DEG C; Motor Type:BLDC, PMSM; No. of Outputs:1Outputs; Output Current:5.5A; Output Voltage:-; Driver Case Style:InSOP-24C; No. of Pins:24Pins; Supply Voltage Min:-; Supply Voltage Max:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motor Driver, -40 To 150Deg C; Motor Type Power Integrations - 82AC2445 - Newark, An Avnet Company
Chicago, IL, United States
Motor Driver, -40 To 150Deg C; Motor Type Power Integrations
82AC2445
Motor Driver, -40 To 150Deg C; Motor Type Power Integrations 82AC2445
MOTOR DRIVER, -40 TO 150DEG C; Motor Type:BLDC, PMSM; No. of Outputs:1Outputs; Output Current:5.5A; Output Voltage:-; Driver Case Style:InSOP-24C; No. of Pins:24Pins; Supply Voltage Min:-; Supply Voltage Max:- RoHS Compliant: Yes

MOTOR DRIVER, -40 TO 150DEG C; Motor Type:BLDC, PMSM; No. of Outputs:1Outputs; Output Current:5.5A; Output Voltage:-; Driver Case Style:InSOP-24C; No. of Pins:24Pins; Supply Voltage Min:-; Supply Voltage Max:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Controllers
Product Number 82AC2445
Product Name Motor Driver, -40 To 150Deg C; Motor Type Power Integrations
Motor / System BLDC, PMSM
Unlock Full Specs
to access all available technical data

Similar Products

A1000 Configured AC Drive - A1C5C032 - Yaskawa America, Inc. - Drives Division
Yaskawa America, Inc. - Drives Division
Specs
Product Controller / Drive; Speed Controller; Inverter
Operating Mode Position
Servo Feedback Resolver; Incremental Encoder; Absolute Encoder
View Details
FRENIC-Ace AC Drive - FRN0040E2S-2GB - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Motor / System Sensorless Vector
Setup Control Panel
Features Alarm / Status Monitoring
View Details
CNT1530 Autoclavable Motor Controller - CNT1530 - Portescap
Specs
Servo Feedback Other; Sensored
DC Input 9 to 15 volts
Power 300 watts
View Details