POWER INTEGRATIONS, INC.
BRD1261C-TL -- FULL HALF-BRIDGE (H BRIDGE) DRIVERS
Power Integrations, Inc.
Full Half-Bridge (H Bridge) Drivers
BRD1261C-TL
Description
BRIDGESWITCH 1.7 A
Description
BRIDGESWITCH 1.7 A
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
IC Linear Voltage Regulators |
|
Product Number
|
BRD1261C-TL |
|
Product Name
|
Full Half-Bridge (H Bridge) Drivers |
|
Package Type
|
Other; 24-PowerSMD Module (0.425", 10.80mm Width), 17 Leads
|
Unlock Full Specs
to access all available technical data
Similar Products
Package Type
Other; TO-252-3
IOUT
1.5 amps
IQ
0.0060 amps
View Details
Allegro MicroSystems Inc.
Package Type
SOIC; Other; 16-SOIC (0.295", 7.50mm Width)
Operating Temperature
-40 to 125 C (-40 to 257 F)
View Details
Package Type
Other; 16-WFQFN Exposed Pad
Operating Temperature
-40 to 85 C (-40 to 185 F)
View Details