Power Integrations, Inc. Motor Driver ICs BRD1260C-TL

Description
Bridge Switch
Request a Quote Datasheet
Description
Bridge Switch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motor Driver ICs - 2093988 - RS Components, Ltd.
Corby, Northants, United Kingdom
Motor Driver ICs
2093988
Motor Driver ICs 2093988
Bridge Switch

Bridge Switch

Supplier's Site
Motor Driver ICs - 2099565 - RS Components, Ltd.
Corby, Northants, United Kingdom
Motor Driver ICs
2099565
Motor Driver ICs 2099565
Bridge Switch

Bridge Switch

Supplier's Site
Motor Driver, -40 To 150Deg C; Motor Type Power Integrations - 82AC2442 - Newark, An Avnet Company
Chicago, IL, United States
Motor Driver, -40 To 150Deg C; Motor Type Power Integrations
82AC2442
Motor Driver, -40 To 150Deg C; Motor Type Power Integrations 82AC2442
MOTOR DRIVER, -40 TO 150DEG C; Motor Type:BLDC, PMSM; No. of Outputs:1Outputs; Output Current:1A; Output Voltage:-; Driver Case Style:InSOP-24C; No. of Pins:24Pins; Supply Voltage Min:-; Supply Voltage Max:- RoHS Compliant: Yes

MOTOR DRIVER, -40 TO 150DEG C; Motor Type:BLDC, PMSM; No. of Outputs:1Outputs; Output Current:1A; Output Voltage:-; Driver Case Style:InSOP-24C; No. of Pins:24Pins; Supply Voltage Min:-; Supply Voltage Max:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category DC Motor Drives Motor Controllers
Product Number 2093988 82AC2442
Product Name Motor Driver ICs Motor Driver, -40 To 150Deg C; Motor Type Power Integrations
Product MCU
Unlock Full Specs
to access all available technical data