Power Integrations, Inc. Motor Driver ICs BRD1167C-TL

Description
Bridge Switch 11.5 A
Request a Quote Datasheet
Description
Bridge Switch 11.5 A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motor Driver ICs - 2093986 - RS Components, Ltd.
Corby, Northants, United Kingdom
Motor Driver ICs
2093986
Motor Driver ICs 2093986
Bridge Switch 11.5 A

Bridge Switch 11.5 A

Supplier's Site
Motor Driver ICs - 2099564 - RS Components, Ltd.
Corby, Northants, United Kingdom
Motor Driver ICs
2099564
Motor Driver ICs 2099564
Bridge Switch 11.5 A

Bridge Switch 11.5 A

Supplier's Site
Motor Driver, Half-Bridge, 2/3Ph Pm/bldc; Motor Type Power Integrations - 68AH9040 - Newark, An Avnet Company
Chicago, IL, United States
Motor Driver, Half-Bridge, 2/3Ph Pm/bldc; Motor Type Power Integrations
68AH9040
Motor Driver, Half-Bridge, 2/3Ph Pm/bldc; Motor Type Power Integrations 68AH9040
MOTOR DRIVER, HALF-BRIDGE, 2/3PH PM/BLDC; Motor Type:BLDC, PMSM; No. of Outputs:1Outputs; Output Current:11.5A; Output Voltage:-; Driver Case Style:InSOP-24C; No. of Pins:24Pins; Supply Voltage Min:-; Supply Voltage Max:- RoHS Compliant: Yes

MOTOR DRIVER, HALF-BRIDGE, 2/3PH PM/BLDC; Motor Type:BLDC, PMSM; No. of Outputs:1Outputs; Output Current:11.5A; Output Voltage:-; Driver Case Style:InSOP-24C; No. of Pins:24Pins; Supply Voltage Min:-; Supply Voltage Max:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category DC Motor Drives Motor Controllers
Product Number 2093986 68AH9040
Product Name Motor Driver ICs Motor Driver, Half-Bridge, 2/3Ph Pm/bldc; Motor Type Power Integrations
Product MCU
Unlock Full Specs
to access all available technical data