Power Integrations, BRD1165C-TL
Power Integrations, BRD1165C-TL
Power Integrations, BRD1165C-TL
MOTOR DRIVER, -40 TO 150DEG C; Motor Type:BLDC, PMSM; No. of Outputs:1Outputs; Output Current:5.5A; Output Voltage:-; Driver Case Style:InSOP-24C; No. of Pins:24Pins; Supply Voltage Min:-; Supply Voltage Max:-; Product Range:- RoHS Compliant: Yes
| RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | DC Motor Drives | DC Motor Drives | Motor Controllers |
| Product Number | 1875422 | 1875422P | 82AC2441 |
| Product Name | Motor Driver ICs | Motor Driver ICs | Motor Driver, -40 To 150Deg C; Motor Type Power Integrations |
| Product | MCU | MCU |