POWER INTEGRATIONS, INC.
BRD1165C-TL -- FULL HALF-BRIDGE (H BRIDGE) DRIVERS
Power Integrations, Inc.
Full Half-Bridge (H Bridge) Drivers
BRD1165C-TL
Description
BRIDGESWITCH 5.5 A
Description
BRIDGESWITCH 5.5 A
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
IC Linear Voltage Regulators |
|
Product Number
|
BRD1165C-TL |
|
Product Name
|
Full Half-Bridge (H Bridge) Drivers |
|
Package Type
|
Other; 24-PowerSMD Module (0.425", 10.80mm Width), 17 Leads
|
Unlock Full Specs
to access all available technical data
Similar Products
Package Type
Other; TO-252-3-L1
IOUT
0.5000 amps
IQ
0.0060 amps
View Details
Regulator Type
Low Dropout
Special Features
Enable
IOUT
0.1500 amps
View Details
Package Type
Other; 10-VFDFN Exposed Pad
Operating Temperature
-40 to 125 C (-40 to 257 F)
View Details
Allegro MicroSystems Inc.
Package Type
QFP; Other; 48-LQFP Exposed Pad
VIN
3 to 5.5 volts
Operating Temperature
-40 to 150 C (-40 to 302 F)
View Details