Power Integrations, Inc. Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers BRD1163C-TL

Description
Win Source Part Number: 1357207-BRD1163C-TL Category: Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers Temperature Range - Operating: -40°C ~ 150°C (TJ) Fake Threat In the Open Market: 32 pct. MSL Level: 3 (168 Hours) Mfr: Power Integrations Series: BridgeSwitch Package: Tape & Reel Product Status: Active Features: Bootstrap Circuit Package / Case: 24-PowerSMD Module (0.425", 10.80mm Width), 17 Leads Supplier Device Package: InSOP-24C Base Product Number: BRD1163 Technology: Power MOSFET Mounting Type: Surface Mount HTSUS: 8542.39.0001 Applications: DC Motors, General Purpose ECCN: EAR99 Output Configuration: Half Bridge Current - Output / Channel: 3A Fault Protection: Current Limiting, Over Temperature, Over Voltage Interface: Analog, Logic, PWM Voltage - Load: 600V Rds On (Typ): 1.53Ohm LS, 1.53Ohm HS Load Type: Capacitive and Resistive
Request a Quote Datasheet
Description
Win Source Part Number: 1357207-BRD1163C-TL Category: Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers Temperature Range - Operating: -40°C ~ 150°C (TJ) Fake Threat In the Open Market: 32 pct. MSL Level: 3 (168 Hours) Mfr: Power Integrations Series: BridgeSwitch Package: Tape & Reel Product Status: Active Features: Bootstrap Circuit Package / Case: 24-PowerSMD Module (0.425", 10.80mm Width), 17 Leads Supplier Device Package: InSOP-24C Base Product Number: BRD1163 Technology: Power MOSFET Mounting Type: Surface Mount HTSUS: 8542.39.0001 Applications: DC Motors, General Purpose ECCN: EAR99 Output Configuration: Half Bridge Current - Output / Channel: 3A Fault Protection: Current Limiting, Over Temperature, Over Voltage Interface: Analog, Logic, PWM Voltage - Load: 600V Rds On (Typ): 1.53Ohm LS, 1.53Ohm HS Load Type: Capacitive and Resistive
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers - 1357207-BRD1163C-TL - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers
1357207-BRD1163C-TL
Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers 1357207-BRD1163C-TL
Win Source Part Number: 1357207-BRD1163C-TL Category: Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers Temperature Range - Operating: -40°C ~ 150°C (TJ) Fake Threat In the Open Market: 32 pct. MSL Level: 3 (168 Hours) Mfr: Power Integrations Series: BridgeSwitch Package: Tape & Reel Product Status: Active Features: Bootstrap Circuit Package / Case: 24-PowerSMD Module (0.425", 10.80mm Width), 17 Leads Supplier Device Package: InSOP-24C Base Product Number: BRD1163 Technology: Power MOSFET Mounting Type: Surface Mount HTSUS: 8542.39.0001 Applications: DC Motors, General Purpose ECCN: EAR99 Output Configuration: Half Bridge Current - Output / Channel: 3A Fault Protection: Current Limiting, Over Temperature, Over Voltage Interface: Analog, Logic, PWM Voltage - Load: 600V Rds On (Typ): 1.53Ohm LS, 1.53Ohm HS Load Type: Capacitive and Resistive

Win Source Part Number: 1357207-BRD1163C-TL
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers
Temperature Range - Operating: -40°C ~ 150°C (TJ)
Fake Threat In the Open Market: 32 pct.
MSL Level: 3 (168 Hours)
Mfr: Power Integrations
Series: BridgeSwitch
Package: Tape & Reel
Product Status: Active
Features: Bootstrap Circuit
Package / Case: 24-PowerSMD Module (0.425", 10.80mm Width), 17 Leads
Supplier Device Package: InSOP-24C
Base Product Number: BRD1163
Technology: Power MOSFET
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
Applications: DC Motors, General Purpose
ECCN: EAR99
Output Configuration: Half Bridge
Current - Output / Channel: 3A
Fault Protection: Current Limiting, Over Temperature, Over Voltage
Interface: Analog, Logic, PWM
Voltage - Load: 600V
Rds On (Typ): 1.53Ohm LS, 1.53Ohm HS
Load Type: Capacitive and Resistive

Buy Now Datasheet
Full, Half-Bridge (H Bridge) Drivers - 596-BRD1163C-TLTR-ND - DigiKey
Thief River Falls, MN, United States
Full, Half-Bridge (H Bridge) Drivers
596-BRD1163C-TLTR-ND
Full, Half-Bridge (H Bridge) Drivers 596-BRD1163C-TLTR-ND
Half Bridge Driver DC Motors, General Purpose InSOP-24C

Half Bridge Driver DC Motors, General Purpose InSOP-24C

Buy Now Datasheet
Full, Half-Bridge (H Bridge) Drivers - 596-BRD1163C-TLCT-ND - DigiKey
Thief River Falls, MN, United States
Full, Half-Bridge (H Bridge) Drivers
596-BRD1163C-TLCT-ND
Full, Half-Bridge (H Bridge) Drivers 596-BRD1163C-TLCT-ND
Half Bridge Driver DC Motors, General Purpose InSOP-24C

Half Bridge Driver DC Motors, General Purpose InSOP-24C

Buy Now Datasheet
Full, Half-Bridge (H Bridge) Drivers - 596-BRD1163C-TLDKR-ND - DigiKey
Thief River Falls, MN, United States
Full, Half-Bridge (H Bridge) Drivers
596-BRD1163C-TLDKR-ND
Full, Half-Bridge (H Bridge) Drivers 596-BRD1163C-TLDKR-ND
Half Bridge Driver DC Motors, General Purpose InSOP-24C

Half Bridge Driver DC Motors, General Purpose InSOP-24C

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers - BRD1163C-TL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers
BRD1163C-TL
Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers BRD1163C-TL
IC HALF BRIDGE DRVR 3A INSOP24C

IC HALF BRIDGE DRVR 3A INSOP24C

Supplier's Site
Full Half-Bridge Drivers - BRD1163C-TL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Full Half-Bridge Drivers
BRD1163C-TL
Full Half-Bridge Drivers BRD1163C-TL
Half Bridge Driver DC Motors, General Purpose Power MOSFET InSOP-24C

Half Bridge Driver DC Motors, General Purpose Power MOSFET InSOP-24C

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Gate Drivers Gate Drivers Gate Drivers Gate Drivers
Product Number 1357207-BRD1163C-TL 596-BRD1163C-TLTR-ND BRD1163C-TL BRD1163C-TL
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers Full, Half-Bridge (H Bridge) Drivers Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers Full Half-Bridge Drivers
Driver Type Dual Gate Driver Dual Gate Driver
Operating Temperature -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Package Type "24-PowerSMD Module (0.425"", 10.80mm Width), 17 Leads" 24-PowerSMD Module (0.425\", 10.80mm Width), 17 Leads
Unlock Full Specs
to access all available technical data

Similar Products

 - 55450W/C - Rochester Electronics
Rochester Electronics
Specs
Package Type CFP14
Packing Method Tube; Tube; Other
View Details
Gate Driver IC - SI8220BB-D-IS - Richardson RFPD
Skyworks Solutions, Inc.
Specs
Output Current 2.5 amps
View Details
3 suppliers
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers - DS1679J-MIL - Shenzhen Shengyu Electronics Technology Limited
Specs
Supply Voltage 5.5 to 4.5 volts
Packing Method Bulk; Bulk; Other
View Details