MOTOR DRIVER, -40 TO 150DEG C; Motor Type:BLDC, PMSM; No. of Outputs:1Outputs; Output Current:3A; Output Voltage:-; Driver Case Style:InSOP-24C; No. of Pins:24Pins; Supply Voltage Min:-; Supply Voltage Max:-; Product Range:- RoHS Compliant: Yes
| RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | DC Motor Drives | Motor Controllers |
| Product Number | 2093984 | 82AC2440 |
| Product Name | Motor Driver ICs | Motor Driver, -40 To 150Deg C; Motor Type Power Integrations |
| Product | MCU |