Power Integrations, Inc. Motor Driver, -40 To 150Deg C; Motor Type Power Integrations BRD1161C-TL

Description
MOTOR DRIVER, -40 TO 150DEG C; Motor Type:BLDC, PMSM; No. of Outputs:1Outputs; Output Current:1.7A; Output Voltage:-; Driver Case Style:InSOP-24C; No. of Pins:24Pins; Supply Voltage Min:-; Supply Voltage Max:- RoHS Compliant: Yes
Datasheet
Description
MOTOR DRIVER, -40 TO 150DEG C; Motor Type:BLDC, PMSM; No. of Outputs:1Outputs; Output Current:1.7A; Output Voltage:-; Driver Case Style:InSOP-24C; No. of Pins:24Pins; Supply Voltage Min:-; Supply Voltage Max:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motor Driver, -40 To 150Deg C; Motor Type Power Integrations - 82AC2439 - Newark, An Avnet Company
Chicago, IL, United States
Motor Driver, -40 To 150Deg C; Motor Type Power Integrations
82AC2439
Motor Driver, -40 To 150Deg C; Motor Type Power Integrations 82AC2439
MOTOR DRIVER, -40 TO 150DEG C; Motor Type:BLDC, PMSM; No. of Outputs:1Outputs; Output Current:1.7A; Output Voltage:-; Driver Case Style:InSOP-24C; No. of Pins:24Pins; Supply Voltage Min:-; Supply Voltage Max:- RoHS Compliant: Yes

MOTOR DRIVER, -40 TO 150DEG C; Motor Type:BLDC, PMSM; No. of Outputs:1Outputs; Output Current:1.7A; Output Voltage:-; Driver Case Style:InSOP-24C; No. of Pins:24Pins; Supply Voltage Min:-; Supply Voltage Max:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Controllers
Product Number 82AC2439
Product Name Motor Driver, -40 To 150Deg C; Motor Type Power Integrations
Motor / System BLDC, PMSM
Unlock Full Specs
to access all available technical data

Similar Products

A1000 Configured AC Drive - A1C5C006 - Yaskawa America, Inc. - Drives Division
Yaskawa America, Inc. - Drives Division
Specs
Product Controller / Drive; Speed Controller; Inverter
Operating Mode Position
Servo Feedback Resolver; Incremental Encoder; Absolute Encoder
View Details
FRENIC-MEGA AC Drive - FRN015G1S-4U - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Motor / System Sensorless Vector
Setup Control Panel
Communication CANopen (optional feature); Ethernet (optional feature); PROFIBUS (optional feature); Modbus TCP, CC-Link, DeviceNet
View Details
2 suppliers
CNT2440 Autoclavable Motor Controller - CNT2440 - Portescap
Specs
DC Input 5 to 24 volts
Power 960 watts
Peak Current 70 amps
View Details
SMC-3 85A Smart Motor Controller - 150-C85NBR - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
AC Input 24 volts
Continuous Current 85 amps
View Details