Power Integrations, Inc. Motor Driver, -40 To 150Deg C; Motor Type Power Integrations BRD1160C-TL

Description
MOTOR DRIVER, -40 TO 150DEG C; Motor Type:BLDC, PMSM; No. of Outputs:1Outputs; Output Current:1A; Output Voltage:-; Driver Case Style:InSOP-24C; No. of Pins:24Pins; Supply Voltage Min:-; Supply Voltage Max:- RoHS Compliant: Yes
Datasheet
Description
MOTOR DRIVER, -40 TO 150DEG C; Motor Type:BLDC, PMSM; No. of Outputs:1Outputs; Output Current:1A; Output Voltage:-; Driver Case Style:InSOP-24C; No. of Pins:24Pins; Supply Voltage Min:-; Supply Voltage Max:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motor Driver, -40 To 150Deg C; Motor Type Power Integrations - 82AC2438 - Newark, An Avnet Company
Chicago, IL, United States
Motor Driver, -40 To 150Deg C; Motor Type Power Integrations
82AC2438
Motor Driver, -40 To 150Deg C; Motor Type Power Integrations 82AC2438
MOTOR DRIVER, -40 TO 150DEG C; Motor Type:BLDC, PMSM; No. of Outputs:1Outputs; Output Current:1A; Output Voltage:-; Driver Case Style:InSOP-24C; No. of Pins:24Pins; Supply Voltage Min:-; Supply Voltage Max:- RoHS Compliant: Yes

MOTOR DRIVER, -40 TO 150DEG C; Motor Type:BLDC, PMSM; No. of Outputs:1Outputs; Output Current:1A; Output Voltage:-; Driver Case Style:InSOP-24C; No. of Pins:24Pins; Supply Voltage Min:-; Supply Voltage Max:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Controllers
Product Number 82AC2438
Product Name Motor Driver, -40 To 150Deg C; Motor Type Power Integrations
Motor / System BLDC, PMSM
Unlock Full Specs
to access all available technical data

Similar Products

G7 AC Drive - CIMR-G7U20450 - Yaskawa America, Inc. - Drives Division
Yaskawa America, Inc. - Drives Division
Specs
Product Speed Controller; Variable Speed; Inverter; High Frequency; Pulse Width Modulation Drive
Axes 1.0
Motor / System Induction; Synchronous; Pole Number Control; Sensorless Vector; Vector Feedback
View Details
FRENIC-MEGA AC Drive - FRN0041G2S-4GU - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Motor / System Sensorless Vector
Setup Control Panel
Configuration Panel Mount
View Details
MIBL 0520 Motor Controller - MIBL 0520 - Portescap
Specs
Servo Feedback Other; Sensored
DC Input 20 to 48 volts
Power 720 watts
View Details