Power Integrations, Inc. Gate Driver IC 2SP0320T2C0-12

Description
IC GATE DRVR HALF-BRIDGE MODULE Product overview: 2SP0320T2C0-12 from Power Integrations is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-2SP0320T2C0-12 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC GATE DRVR HALF-BRIDGE MODULE Product overview: 2SP0320T2C0-12 from Power Integrations is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-2SP0320T2C0-12 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gate Driver IC - 730-2SP0320T2C0-12 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Gate Driver IC
730-2SP0320T2C0-12
Gate Driver IC 730-2SP0320T2C0-12
IC GATE DRVR HALF-BRIDGE MODULE Product overview: 2SP0320T2C0-12 from Power Integrations is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-2SP0320T2C0-12 can be used for catalog matching and distributor lookup.

IC GATE DRVR HALF-BRIDGE MODULE Product overview: 2SP0320T2C0-12 from Power Integrations is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-2SP0320T2C0-12 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - PMIC - Gate Drivers - 1010238-2SP0320T2C0-12 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Gate Drivers
1010238-2SP0320T2C0-12
Integrated Circuits (ICs) - PMIC - Gate Drivers 1010238-2SP0320T2C0-12
Win Source Part Number: 1010238-2SP0320T2C0- 12 Category: Integrated Circuits (ICs)>PMIC - Gate Drivers Series: SCALE™-2 Package: Tray Standard Package: 3 Mounting: SMD (SMT) Channel Type: Independent Driven Configuration: Half-Bridge Number of Drivers: 2 Gate Type: IGBT Current - Peak Output (Source, Sink): 20A, 20A High Side Voltage - Max (Bootstrap): 1200 V Rise / Fall Time (Typ): 7ns, 25ns Voltage - Supply: 14.5V ~ 15.5V Package / Case: Module Supplier Device Package: Module Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) HTSUS: 8473.30.1180 Mfr: Power Integrations Other Names: 1810-1049 RoHS Status: RoHS non-compliant

Win Source Part Number: 1010238-2SP0320T2C0-12
Category: Integrated Circuits (ICs)>PMIC - Gate Drivers
Series: SCALE™-2
Package: Tray
Standard Package: 3
Mounting: SMD (SMT)
Channel Type: Independent
Driven Configuration: Half-Bridge
Number of Drivers: 2
Gate Type: IGBT
Current - Peak Output (Source, Sink): 20A, 20A
High Side Voltage - Max (Bootstrap): 1200 V
Rise / Fall Time (Typ): 7ns, 25ns
Voltage - Supply: 14.5V ~ 15.5V
Package / Case: Module
Supplier Device Package: Module
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8473.30.1180
Mfr: Power Integrations
Other Names: 1810-1049
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Gate Drivers - 1810-1049-ND - DigiKey
Thief River Falls, MN, United States
Gate Drivers
1810-1049-ND
Gate Drivers 1810-1049-ND
Half-Bridge Gate Driver IC Module

Half-Bridge Gate Driver IC Module

Buy Now Datasheet
Igbt Driver, 14.5V-15.5V, Module Rohs Compliant Power Integrations - 37AJ1757 - Newark, An Avnet Company
Chicago, IL, United States
Igbt Driver, 14.5V-15.5V, Module Rohs Compliant Power Integrations
37AJ1757
Igbt Driver, 14.5V-15.5V, Module Rohs Compliant Power Integrations 37AJ1757
IGBT DRIVER, 14.5V-15.5V, MODULE ROHS COMPLIANT: YES

IGBT DRIVER, 14.5V-15.5V, MODULE ROHS COMPLIANT: YES

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers - 2SP0320T2C0-12 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
2SP0320T2C0-12
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers 2SP0320T2C0-12
IC GATE DRVR HALF-BRIDGE MODULE

IC GATE DRVR HALF-BRIDGE MODULE

Supplier's Site
Gate Drivers - 2SP0320T2C0-12 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gate Drivers
2SP0320T2C0-12
Gate Drivers 2SP0320T2C0-12
Half-Bridge Gate Driver IC Module

Half-Bridge Gate Driver IC Module

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Gate Drivers Gate Drivers Gate Drivers Gate Drivers Gate Drivers Gate Drivers
Product Number 730-2SP0320T2C0-12 1010238-2SP0320T2C0-12 1810-1049-ND 37AJ1757 2SP0320T2C0-12 2SP0320T2C0-12
Product Name Gate Driver IC Integrated Circuits (ICs) - PMIC - Gate Drivers Gate Drivers Igbt Driver, 14.5V-15.5V, Module Rohs Compliant Power Integrations Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers Gate Drivers
Driver Type Dual Gate Driver; Half-Bridge Dual Gate Driver Dual Gate Driver Dual Gate Driver
Number of Outputs 2; 2 Output
Output Current 20 amps 20 amps 20 amps 20 amps
Supply Voltage 14.5 to 15.5 volts 14.5 to 15.5 volts 14.5 to 15.5 volts 15.5 to 14.5 volts 14.5 to 15.5 volts
Rise Time 7 ns 7 ns 7 ns 7 ns
Unlock Full Specs
to access all available technical data

Similar Products

Power Distribution Switches, Load Drivers - A2550KLPTR-T - Quarktwin Technology Ltd.
Specs
Driver Type Low-side
Number of Outputs 3
Output Configuration Inverting; Noninverting
View Details
2 suppliers
Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers - DRV102T - Shenzhen Shengyu Electronics Technology Limited
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Packing Method Tube; Tube; Other
View Details
2 suppliers
LED Drivers - HEF4794BT/C4J - Quarktwin Technology Ltd.
Specs
Number of Outputs 8
Output Configuration Inverting; Shift Register
Output Current 0.0400 amps
View Details