Half-Bridge Gate Driver IC Module
Half-Bridge Gate Driver IC Module
IC GATE DRVR HALF-BRIDGE MODULE
IGBT DRIVER, 14.5V-15.5V, MODULE ROHS COMPLIANT: NO
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 1810-1046-ND | 2SP0320T2A0-12 | 2SP0320T2A0-12 | 37AJ1754 |
| Product Name | Gate Drivers | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Igbt Driver, 14.5V-15.5V, Module Rohs Compliant Power Integrations |
| Driver Type | Dual Gate Driver | Dual Gate Driver | ||
| Output Current | 20 amps | 20 amps | ||
| Supply Voltage | 14.5 to 15.5 volts | 14.5 to 15.5 volts | 15.5 to 14.5 volts | |
| Rise Time | 7 ns | 7 ns | ||
| Fall Time | 25 ns | 25 ns |