Power Integrations, Inc. PMIC - PMIC - Gate Drivers - 2SP0115T2C0-17 2SP0115T2C0-17

Description
Manufacturer: Power Integrations Win Source Part Number: 855455-2SP0115T2C0-1 7 Series: SCALE™-2 Features: Gate Driver IC Package: Tray Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Quantity per package: 12 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 7 Weeks HTSUS: 8473.30.1180
Request a Quote Datasheet
Description
Manufacturer: Power Integrations Win Source Part Number: 855455-2SP0115T2C0-1 7 Series: SCALE™-2 Features: Gate Driver IC Package: Tray Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Quantity per package: 12 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 7 Weeks HTSUS: 8473.30.1180
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Gate Drivers - 2SP0115T2C0-17 - 855455-2SP0115T2C0-17 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - 2SP0115T2C0-17
855455-2SP0115T2C0-17
PMIC - PMIC - Gate Drivers - 2SP0115T2C0-17 855455-2SP0115T2C0-17
Manufacturer: Power Integrations Win Source Part Number: 855455-2SP0115T2C0-1 7 Series: SCALE™-2 Features: Gate Driver IC Package: Tray Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Quantity per package: 12 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 7 Weeks HTSUS: 8473.30.1180

Manufacturer: Power Integrations
Win Source Part Number: 855455-2SP0115T2C0-17
Series: SCALE™-2
Features: Gate Driver IC
Package: Tray
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Quantity per package: 12
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 7 Weeks
HTSUS: 8473.30.1180

Buy Now Datasheet
PMIC - Gate Drivers - 2SP0115T2C0-17 - Lingto Electronic Limited
Shenzhen, China
PMIC - Gate Drivers
2SP0115T2C0-17
PMIC - Gate Drivers 2SP0115T2C0-17
IC GATE DRVR HALF-BRIDGE MODULE

IC GATE DRVR HALF-BRIDGE MODULE

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Logic Gates Logic Gates
Product Number 855455-2SP0115T2C0-17 2SP0115T2C0-17
Product Name PMIC - PMIC - Gate Drivers - 2SP0115T2C0-17 PMIC - Gate Drivers
Gate Type Buffer/Driver Buffer/Driver
Unlock Full Specs
to access all available technical data

Similar Products

Triple 3-Input NAND - AP54RHC10ELT/BLT/ALT - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details
Gates and Inverters - 74AHCT3G04DP,125-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 4.5V ~ 5.5V
Inputs 3
View Details
4 suppliers
Logic Gates - 2139001 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type Buffer/Driver; Buffer
Logic Family Buffer
Inputs 1
View Details