Power Integrations, Inc. PMIC - PMIC - Gate Drivers - 2SP0115T2C0-12 2SP0115T2C0-12

Description
Manufacturer: Power Integrations Win Source Part Number: 763032-2SP0115T2C0-1 2 Series: SCALE-2 Operating Temperature Range: -40°C ~ 85°C (TA) Operating Supply Voltage: 14.5 V ~ 15.5 V Channel Type: Independent Driven Configuration: Half-Bridge Number of Drivers: 2 Gate Type: IGBT Current - Peak Output (Source, Sink): 8A, 15A High Side Voltage - Max (Bootstrap): 1200V Rise / Fall Time (Typ): 5ns, 10ns Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Power Integrations Win Source Part Number: 763032-2SP0115T2C0-1 2 Series: SCALE-2 Operating Temperature Range: -40°C ~ 85°C (TA) Operating Supply Voltage: 14.5 V ~ 15.5 V Channel Type: Independent Driven Configuration: Half-Bridge Number of Drivers: 2 Gate Type: IGBT Current - Peak Output (Source, Sink): 8A, 15A High Side Voltage - Max (Bootstrap): 1200V Rise / Fall Time (Typ): 5ns, 10ns Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Gate Drivers - 2SP0115T2C0-12 - 763032-2SP0115T2C0-12 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - 2SP0115T2C0-12
763032-2SP0115T2C0-12
PMIC - PMIC - Gate Drivers - 2SP0115T2C0-12 763032-2SP0115T2C0-12
Manufacturer: Power Integrations Win Source Part Number: 763032-2SP0115T2C0-1 2 Series: SCALE-2 Operating Temperature Range: -40°C ~ 85°C (TA) Operating Supply Voltage: 14.5 V ~ 15.5 V Channel Type: Independent Driven Configuration: Half-Bridge Number of Drivers: 2 Gate Type: IGBT Current - Peak Output (Source, Sink): 8A, 15A High Side Voltage - Max (Bootstrap): 1200V Rise / Fall Time (Typ): 5ns, 10ns Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited

Manufacturer: Power Integrations
Win Source Part Number: 763032-2SP0115T2C0-12
Series: SCALE-2
Operating Temperature Range: -40°C ~ 85°C (TA)
Operating Supply Voltage: 14.5 V ~ 15.5 V
Channel Type: Independent
Driven Configuration: Half-Bridge
Number of Drivers: 2
Gate Type: IGBT
Current - Peak Output (Source, Sink): 8A, 15A
High Side Voltage - Max (Bootstrap): 1200V
Rise / Fall Time (Typ): 5ns, 10ns
Categories: Integrated Circuits (ICs)
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Gate Driver IC - 730-2SP0115T2C0-12 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Gate Driver IC
730-2SP0115T2C0-12
Gate Driver IC 730-2SP0115T2C0-12
IC GATE DRVR HALF-BRIDGE MODULE Product overview: 2SP0115T2C0-12 from Power Integrations is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-2SP0115T2C0-12 can be used for catalog matching and distributor lookup.

IC GATE DRVR HALF-BRIDGE MODULE Product overview: 2SP0115T2C0-12 from Power Integrations is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-2SP0115T2C0-12 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gate Drivers - 2SP0115T2C0-12 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gate Drivers
2SP0115T2C0-12
Gate Drivers 2SP0115T2C0-12
Half-Bridge Gate Driver IC Module

Half-Bridge Gate Driver IC Module

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers - 2SP0115T2C0-12 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
2SP0115T2C0-12
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers 2SP0115T2C0-12
IC GATE DRVR HALF-BRIDGE MODULE

IC GATE DRVR HALF-BRIDGE MODULE

Supplier's Site
Igbt Driver, 14.5V-15.5V, Module Rohs Compliant Power Integrations - 37AJ1752 - Newark, An Avnet Company
Chicago, IL, United States
Igbt Driver, 14.5V-15.5V, Module Rohs Compliant Power Integrations
37AJ1752
Igbt Driver, 14.5V-15.5V, Module Rohs Compliant Power Integrations 37AJ1752
IGBT DRIVER, 14.5V-15.5V, MODULE ROHS COMPLIANT: YES

IGBT DRIVER, 14.5V-15.5V, MODULE ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Gate Drivers Gate Drivers Gate Drivers Gate Drivers Gate Drivers
Product Number 763032-2SP0115T2C0-12 730-2SP0115T2C0-12 2SP0115T2C0-12 2SP0115T2C0-12 37AJ1752
Product Name PMIC - PMIC - Gate Drivers - 2SP0115T2C0-12 Gate Driver IC Gate Drivers Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers Igbt Driver, 14.5V-15.5V, Module Rohs Compliant Power Integrations
Driver Type Dual Gate Driver Dual Gate Driver; Half-Bridge Dual Gate Driver
Output Current 15 amps 15 amps 15 amps
Supply Voltage 14.5 to 15.5 volts 14.5 to 15.5 volts 14.5 to 15.5 volts 15.5 to 14.5 volts
Rise Time 5 ns 5 ns 5 ns
Fall Time 10 ns 10 ns 10 ns
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - A6262KLPTR-T - Quarktwin Technology Ltd.
Allegro MicroSystems Inc.
Specs
Number of Outputs 4; 4
Output Configuration Inverting
Output Current 0.1000 amps
View Details
 - 54141DM - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; CDIP
Packing Method Tube; Tube; Other
View Details
Clock Buffers, Drivers - SI53342-B-GM - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 1.71 to 3.63 volts
Switching Frequency 1.25E6 kHz
View Details
Clock Buffers, Drivers - CDC339DWR - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 4.75 to 5.25 volts
Switching Frequency 80000 kHz
View Details