IC GATE DRVR HALF-BRIDGE MODULE Product overview: 2SP0115T2B0-17 from Power Integrations is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-2SP0115T2B0-17 can be used for catalog matching and distributor lookup.
Half-Bridge Gate Driver IC Module
Half-Bridge Gate Driver IC Module
IGBT DRIVER, 14.5V-15.5V, MODULE ROHS COMPLIANT: NO
IC GATE DRVR HALF-BRIDGE MODULE
| ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 730-2SP0115T2B0-17 | 1810-1042-ND | 2SP0115T2B0-17 | 37AJ1751 | 2SP0115T2B0-17 |
| Product Name | Gate Driver IC | Gate Drivers | Gate Drivers | Igbt Driver, 14.5V-15.5V, Module Rohs Compliant Power Integrations | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers |
| Driver Type | Dual Gate Driver; Half-Bridge | Dual Gate Driver | Dual Gate Driver | ||
| Number of Outputs | 2; 2 Output | ||||
| Output Current | 15 amps | 15 amps | 15 amps | ||
| Supply Voltage | 14.5 to 15.5 volts | 14.5 to 15.5 volts | 14.5 to 15.5 volts | 15.5 to 14.5 volts | |
| Rise Time | 5 ns | 5 ns | 5 ns |