Power Integrations, Inc. Integrated Circuits (ICs) Power Management (PMIC) Gate Drivers 2SP0115T2B0-17

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Power Integrations Category: Integrated Circuits (ICs) Power Management (PMIC) Gate Drivers Series: SCALE™-2 Package: Tray Voltage - Supply: 14.5V ~ 15.5V Operating Temperature: -20°C ~ 85°C (TA) Mounting Type: Surface Mount Package / Case: Module Supplier Device Package: Module
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Power Integrations Category: Integrated Circuits (ICs) Power Management (PMIC) Gate Drivers Series: SCALE™-2 Package: Tray Voltage - Supply: 14.5V ~ 15.5V Operating Temperature: -20°C ~ 85°C (TA) Mounting Type: Surface Mount Package / Case: Module Supplier Device Package: Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) Power Management (PMIC) Gate Drivers -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) Power Management (PMIC) Gate Drivers
Integrated Circuits (ICs) Power Management (PMIC) Gate Drivers
Alternative Parts (Cross-Reference): Cross Manufacturer: Power Integrations Category: Integrated Circuits (ICs) Power Management (PMIC) Gate Drivers Series: SCALE™-2 Package: Tray Voltage - Supply: 14.5V ~ 15.5V Operating Temperature: -20°C ~ 85°C (TA) Mounting Type: Surface Mount Package / Case: Module Supplier Device Package: Module

Alternative Parts (Cross-Reference): Cross
Manufacturer: Power Integrations
Category: Integrated Circuits (ICs) Power Management (PMIC) Gate Drivers
Series: SCALE™-2
Package: Tray
Voltage - Supply: 14.5V ~ 15.5V
Operating Temperature: -20°C ~ 85°C (TA)
Mounting Type: Surface Mount
Package / Case: Module
Supplier Device Package: Module

Buy Now Datasheet
PMIC - Gate Drivers - 2SP0115T2B0-17 - Lingto Electronic Limited
Shenzhen, China
PMIC - Gate Drivers
2SP0115T2B0-17
PMIC - Gate Drivers 2SP0115T2B0-17
IC GATE DRVR HALF-BRIDGE MODULE

IC GATE DRVR HALF-BRIDGE MODULE

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Logic Gates Logic Gates
Product Number 2SP0115T2B0-17
Product Name Integrated Circuits (ICs) Power Management (PMIC) Gate Drivers PMIC - Gate Drivers
Gate Type Buffer/Driver Buffer/Driver
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 1697210 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; NAND; Nand
Supply Voltage 5.5 v
Logic Family Nand
View Details
Triple 3-Input NAND - MYXAP54RHC10/V - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
2-input AND gate with open-drain output - 74AHC1G09GV-Q100H - Nexperia B.V.
Specs
Gate Type AND
Supply Voltage +7.0
Output Type Open Drain
View Details
7 suppliers