Power Integrations, Inc. Gate Drivers 2SP0115T2A0-17

Description
Half-Bridge Gate Driver IC Module
Request a Quote Datasheet
Description
Half-Bridge Gate Driver IC Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gate Drivers - 1810-1039-ND - DigiKey
Thief River Falls, MN, United States
Gate Drivers
1810-1039-ND
Gate Drivers 1810-1039-ND
Half-Bridge Gate Driver IC Module

Half-Bridge Gate Driver IC Module

Buy Now Datasheet
PMIC - PMIC - Gate Drivers - 2SP0115T2A0-17 - 700864-2SP0115T2A0-17 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - 2SP0115T2A0-17
700864-2SP0115T2A0-17
PMIC - PMIC - Gate Drivers - 2SP0115T2A0-17 700864-2SP0115T2A0-17
Manufacturer: Power Integrations Win Source Part Number: 700864-2SP0115T2A0-1 7 Packaging: Tray Mounting Style: SMD Channel Type: Independent Driven Configuration: Half-Bridge Number of Drivers: 2 Gate Type: IGBT Current - Peak Output (Source, Sink): 8A, 15A High Side Voltage - Max (Bootstrap): 1700V Family Name: 2SP0115T2A0-17 Categories: Integrated Circuits Supplier Device Package: Module Temperature Range - Operating: -20°C ~ 85°C Manufacturer Package: Module Introduction Date: April 27, 2010 ECCN: EAR99 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 12 MSL Level: 1 (Unlimited) Supply Voltage (V): 14.5V ~ 15.5V Rise / Fall Time: 5ns, 10ns

Manufacturer: Power Integrations
Win Source Part Number: 700864-2SP0115T2A0-17
Packaging: Tray
Mounting Style: SMD
Channel Type: Independent
Driven Configuration: Half-Bridge
Number of Drivers: 2
Gate Type: IGBT
Current - Peak Output (Source, Sink): 8A, 15A
High Side Voltage - Max (Bootstrap): 1700V
Family Name: 2SP0115T2A0-17
Categories: Integrated Circuits
Supplier Device Package: Module
Temperature Range - Operating: -20°C ~ 85°C
Manufacturer Package: Module
Introduction Date: April 27, 2010
ECCN: EAR99
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 12
MSL Level: 1 (Unlimited)
Supply Voltage (V): 14.5V ~ 15.5V
Rise / Fall Time: 5ns, 10ns

Buy Now Datasheet
Gate Driver IC - 730-2SP0115T2A0-17 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Gate Driver IC
730-2SP0115T2A0-17
Gate Driver IC 730-2SP0115T2A0-17
IC GATE DRVR HALF-BRIDGE MODULE Product overview: 2SP0115T2A0-17 from Power Integrations is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-2SP0115T2A0-17 can be used for catalog matching and distributor lookup.

IC GATE DRVR HALF-BRIDGE MODULE Product overview: 2SP0115T2A0-17 from Power Integrations is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-2SP0115T2A0-17 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers - 2SP0115T2A0-17 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
2SP0115T2A0-17
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers 2SP0115T2A0-17
IC GATE DRVR HALF-BRIDGE MODULE

IC GATE DRVR HALF-BRIDGE MODULE

Supplier's Site
Gate Drivers - 2SP0115T2A0-17 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gate Drivers
2SP0115T2A0-17
Gate Drivers 2SP0115T2A0-17
Half-Bridge Gate Driver IC Module

Half-Bridge Gate Driver IC Module

Buy Now Datasheet
Igbt Driver, 14.5V-15.5V, Module Rohs Compliant Power Integrations - 37AJ1749 - Newark, An Avnet Company
Chicago, IL, United States
Igbt Driver, 14.5V-15.5V, Module Rohs Compliant Power Integrations
37AJ1749
Igbt Driver, 14.5V-15.5V, Module Rohs Compliant Power Integrations 37AJ1749
IGBT DRIVER, 14.5V-15.5V, MODULE ROHS COMPLIANT: NO

IGBT DRIVER, 14.5V-15.5V, MODULE ROHS COMPLIANT: NO

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Gate Drivers Gate Drivers Gate Drivers Gate Drivers Gate Drivers Gate Drivers
Product Number 1810-1039-ND 700864-2SP0115T2A0-17 730-2SP0115T2A0-17 2SP0115T2A0-17 2SP0115T2A0-17 37AJ1749
Product Name Gate Drivers PMIC - PMIC - Gate Drivers - 2SP0115T2A0-17 Gate Driver IC Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers Gate Drivers Igbt Driver, 14.5V-15.5V, Module Rohs Compliant Power Integrations
Driver Type Dual Gate Driver Dual Gate Driver Dual Gate Driver; Half-Bridge Dual Gate Driver
Output Current 15 amps 15 amps 15 amps 15 amps
Supply Voltage 14.5 to 15.5 volts 14.5 to 15.5 volts 14.5 to 15.5 volts 15.5 to 14.5 volts 14.5 to 15.5 volts
Rise Time 5 ns 5 ns 5 ns 5 ns
Fall Time 10 ns 10 ns 10 ns 10 ns
Unlock Full Specs
to access all available technical data

Similar Products

Power Distribution Switches, Load Drivers - UDN2982LW-T - Quarktwin Technology Ltd.
Specs
Driver Type High-side
Number of Outputs 8
Output Configuration Inverting; Noninverting
View Details
2 suppliers
Clock Buffers, Drivers - CDC391D - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 4.75 to 5.25 volts
Switching Frequency 100000 kHz
View Details