Power Integrations, Inc. PMIC - PMIC - Gate Drivers - 2SP0115T2A0-12 2SP0115T2A0-12

Description
Manufacturer: Power Integrations Win Source Part Number: 763031-2SP0115T2A0-1 2 Series: SCALE-2 Operating Temperature Range: -20°C ~ 85°C (TA) Operating Supply Voltage: 14.5 V ~ 15.5 V Channel Type: Independent Driven Configuration: Half-Bridge Number of Drivers: 2 Gate Type: IGBT Current - Peak Output (Source, Sink): 8A, 15A High Side Voltage - Max (Bootstrap): 1200V Rise / Fall Time (Typ): 5ns, 10ns Family Name: 2SP0115T2A0-12 Categories: Integrated Circuits (ICs) Introduction Date: May 09, 2011 ECCN: EAR99 Estimated EOL Date: Unknown Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Power Integrations Win Source Part Number: 763031-2SP0115T2A0-1 2 Series: SCALE-2 Operating Temperature Range: -20°C ~ 85°C (TA) Operating Supply Voltage: 14.5 V ~ 15.5 V Channel Type: Independent Driven Configuration: Half-Bridge Number of Drivers: 2 Gate Type: IGBT Current - Peak Output (Source, Sink): 8A, 15A High Side Voltage - Max (Bootstrap): 1200V Rise / Fall Time (Typ): 5ns, 10ns Family Name: 2SP0115T2A0-12 Categories: Integrated Circuits (ICs) Introduction Date: May 09, 2011 ECCN: EAR99 Estimated EOL Date: Unknown Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Gate Drivers - 2SP0115T2A0-12 - 763031-2SP0115T2A0-12 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - 2SP0115T2A0-12
763031-2SP0115T2A0-12
PMIC - PMIC - Gate Drivers - 2SP0115T2A0-12 763031-2SP0115T2A0-12
Manufacturer: Power Integrations Win Source Part Number: 763031-2SP0115T2A0-1 2 Series: SCALE-2 Operating Temperature Range: -20°C ~ 85°C (TA) Operating Supply Voltage: 14.5 V ~ 15.5 V Channel Type: Independent Driven Configuration: Half-Bridge Number of Drivers: 2 Gate Type: IGBT Current - Peak Output (Source, Sink): 8A, 15A High Side Voltage - Max (Bootstrap): 1200V Rise / Fall Time (Typ): 5ns, 10ns Family Name: 2SP0115T2A0-12 Categories: Integrated Circuits (ICs) Introduction Date: May 09, 2011 ECCN: EAR99 Estimated EOL Date: Unknown Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited

Manufacturer: Power Integrations
Win Source Part Number: 763031-2SP0115T2A0-12
Series: SCALE-2
Operating Temperature Range: -20°C ~ 85°C (TA)
Operating Supply Voltage: 14.5 V ~ 15.5 V
Channel Type: Independent
Driven Configuration: Half-Bridge
Number of Drivers: 2
Gate Type: IGBT
Current - Peak Output (Source, Sink): 8A, 15A
High Side Voltage - Max (Bootstrap): 1200V
Rise / Fall Time (Typ): 5ns, 10ns
Family Name: 2SP0115T2A0-12
Categories: Integrated Circuits (ICs)
Introduction Date: May 09, 2011
ECCN: EAR99
Estimated EOL Date: Unknown
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Gate Driver IC - 730-2SP0115T2A0-12 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Gate Driver IC
730-2SP0115T2A0-12
Gate Driver IC 730-2SP0115T2A0-12
IC GATE DRVR HALF-BRIDGE MODULE Product overview: 2SP0115T2A0-12 from Power Integrations is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-2SP0115T2A0-12 can be used for catalog matching and distributor lookup.

IC GATE DRVR HALF-BRIDGE MODULE Product overview: 2SP0115T2A0-12 from Power Integrations is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-2SP0115T2A0-12 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gate Drivers - 1810-1038-ND - DigiKey
Thief River Falls, MN, United States
Gate Drivers
1810-1038-ND
Gate Drivers 1810-1038-ND
Half-Bridge Gate Driver IC Module

Half-Bridge Gate Driver IC Module

Buy Now Datasheet
Igbt Driver, 14.5V-15.5V, Module Rohs Compliant Power Integrations - 37AJ1748 - Newark, An Avnet Company
Chicago, IL, United States
Igbt Driver, 14.5V-15.5V, Module Rohs Compliant Power Integrations
37AJ1748
Igbt Driver, 14.5V-15.5V, Module Rohs Compliant Power Integrations 37AJ1748
IGBT DRIVER, 14.5V-15.5V, MODULE ROHS COMPLIANT: NO

IGBT DRIVER, 14.5V-15.5V, MODULE ROHS COMPLIANT: NO

Supplier's Site Datasheet
Gate Drivers - 2SP0115T2A0-12 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gate Drivers
2SP0115T2A0-12
Gate Drivers 2SP0115T2A0-12
Half-Bridge Gate Driver IC Module

Half-Bridge Gate Driver IC Module

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers - 2SP0115T2A0-12 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
2SP0115T2A0-12
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers 2SP0115T2A0-12
IC GATE DRVR HALF-BRIDGE MODULE

IC GATE DRVR HALF-BRIDGE MODULE

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Gate Drivers Gate Drivers Gate Drivers Gate Drivers Gate Drivers Gate Drivers
Product Number 763031-2SP0115T2A0-12 730-2SP0115T2A0-12 1810-1038-ND 37AJ1748 2SP0115T2A0-12 2SP0115T2A0-12
Product Name PMIC - PMIC - Gate Drivers - 2SP0115T2A0-12 Gate Driver IC Gate Drivers Igbt Driver, 14.5V-15.5V, Module Rohs Compliant Power Integrations Gate Drivers Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
Driver Type Dual Gate Driver Dual Gate Driver; Half-Bridge Dual Gate Driver Dual Gate Driver
Output Current 15 amps 15 amps 15 amps 15 amps
Supply Voltage 14.5 to 15.5 volts 14.5 to 15.5 volts 14.5 to 15.5 volts 14.5 to 15.5 volts 15.5 to 14.5 volts
Rise Time 5 ns 5 ns 5 ns 5 ns
Fall Time 10 ns 10 ns 10 ns 10 ns
Unlock Full Specs
to access all available technical data

Similar Products

Power Distribution Switches, Load Drivers - UDK2559LBTR - Quarktwin Technology Ltd.
Specs
Driver Type Low-side
Number of Outputs 4; 4
Output Configuration Inverting; Noninverting
View Details
2 suppliers
Clock Buffers, Drivers - CDCLVP1102RGTR - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 2.38 to 3.6 volts
Switching Frequency 2.00E6 kHz
View Details
 - 74LVC2G241DC-Q100H - Rochester Electronics
Specs
Package Type SOT765
Packing Method Tape Reel; Tape & Reel; Other
View Details