Power Integrations, Inc. PMIC - PMIC - Gate Drivers - 2SD315AI 2SD315AI

Description
Manufacturer: Power Integrations Win Source Part Number: 846845-2SD315AI Series: SCALE™-1 Features: Gate Driver IC Package: Tray Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited Quantity per package: 12 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 7 Weeks HTSUS: 8543.70.9960 Other Part Number: 1810-1103, 2SD315AI-ND
Request a Quote Datasheet
Description
Manufacturer: Power Integrations Win Source Part Number: 846845-2SD315AI Series: SCALE™-1 Features: Gate Driver IC Package: Tray Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited Quantity per package: 12 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 7 Weeks HTSUS: 8543.70.9960 Other Part Number: 1810-1103, 2SD315AI-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Gate Drivers - 2SD315AI - 846845-2SD315AI - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - 2SD315AI
846845-2SD315AI
PMIC - PMIC - Gate Drivers - 2SD315AI 846845-2SD315AI
Manufacturer: Power Integrations Win Source Part Number: 846845-2SD315AI Series: SCALE™-1 Features: Gate Driver IC Package: Tray Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited Quantity per package: 12 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 7 Weeks HTSUS: 8543.70.9960 Other Part Number: 1810-1103, 2SD315AI-ND

Manufacturer: Power Integrations
Win Source Part Number: 846845-2SD315AI
Series: SCALE™-1
Features: Gate Driver IC
Package: Tray
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Limited
Quantity per package: 12
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 7 Weeks
HTSUS: 8543.70.9960
Other Part Number: 1810-1103, 2SD315AI-ND

Buy Now Datasheet
PMIC - Gate Drivers - 2SD315AI - Lingto Electronic Limited
Shenzhen, China
PMIC - Gate Drivers
2SD315AI
PMIC - Gate Drivers 2SD315AI
IC GATE DRVR HALF-BRIDGE MODULE

IC GATE DRVR HALF-BRIDGE MODULE

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Logic Gates Logic Gates
Product Number 846845-2SD315AI 2SD315AI
Product Name PMIC - PMIC - Gate Drivers - 2SD315AI PMIC - Gate Drivers
Gate Type Buffer/Driver Buffer/Driver
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 1727-74AHC3G14DC-Q100HTR-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 2V ~ 5.5V
Inputs 3
View Details
4 suppliers
Logic Gates - 7512822 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type Or
Supply Voltage 5.5 v
Logic Family Or
View Details
Quad 2-Input AND - MYXAP54RHC08/Q - Micross Components, Inc.
Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details