Manufacturer: Power Integrations
Win Source Part Number: 762913-2SD315AI UL
Operating Temperature Range: -40°C ~ 85°C (TA)
Operating Supply Voltage: 15V
Driven Configuration: Half-Bridge
Number of Drivers: 2
Gate Type: IGBT, N-Channel, P-Channel MOSFET
Current - Peak Output (Source, Sink): 18A, 18A
Categories: Integrated Circuits (ICs)
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
IC GATE DRVR HALF-BRIDGE MODULE Product overview: 2SD315AI UL from Power Integrations is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-2SD315AI UL can be used for catalog matching and distributor lookup.
Half-Bridge Gate Driver IC Module
Half-Bridge Gate Driver IC Module
IC GATE DRVR HALF-BRIDGE MODULE
IC GATE DRVR HALF-BRIDGE MODULE
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 762913-2SD315AI UL | 730-2SD315AI UL | 1810-1001-ND | 2SD315AI UL | 2SD315AI UL | 633-2SD315AI UL |
| Product Name | PMIC - PMIC - Gate Drivers - 2SD315AI UL | Gate Driver IC | Gate Drivers | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | IC GATE DRVR HALF-BRIDGE MODULE |
| Driver Type | Dual Gate Driver | Dual Gate Driver; Half-Bridge | Dual Gate Driver | Dual Gate Driver | Dual Gate Driver | |
| Output Current | 18 amps | 18 amps | 18 amps | 18 amps | ||
| Supply Voltage | 15 volts | 16 to 14 volts | 15 volts | 15 volts | 15 volts | 15 volts |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | |
| Number of Outputs | 2; 2 Output |