Manufacturer: Power Integrations
Win Source Part Number: 906409-2SD315AI-33
Series: SCALE™-1
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Half-Bridge Gate Driver IC - Module
Package: Bulk
Package: Module
Mounting: Through Hole
Categories: Integrated Circuits (ICs)
Case / Package: Module
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance
Quantity per package: 12
Estimated Pruduction Lead Time: 7 Weeks
HTSUS: 8473.30.1180
IC GATE DRVR HALF-BRIDGE MODULE
| Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Logic Gates | Logic Gates |
| Product Number | 906409-2SD315AI-33 | 2SD315AI-33 |
| Product Name | PMIC - PMIC - Gate Drivers - 2SD315AI-33 | PMIC - Gate Drivers |
| Gate Type | Buffer/Driver | Buffer/Driver |